Texas Instruments SN65LBC176A Differential Bus Transceivers SN65LBC176AQD

Description
Differential Bus Transceivers 8-SOIC -40 to 125
Request a Quote
Description
Differential Bus Transceivers 8-SOIC -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN65LBC176A is a differential bus transceiver designed for bidirectional data communication on multipoint bus transmission lines. It supports signaling rates up to 30 Mbps and is compatible with ANSI standard TIA/EIA-485-A and ISO 8482:1987(E). The device features low skew, thermal shutdown protection, and a common mode voltage range of ,Äì7 V to 12 V, making it suitable for noisy environments and long bus lines. The transceiver operates from a single 5-V power supply and includes a 3-state differential line driver and a differential input line receiver. It has low disabled supply current requirements, with a maximum of 700 µA, and incorporates driver positive and negative current limiting. The receiver input sensitivity is ±200 mV with a typical hysteresis of 50 mV, ensuring reliable operation. The open-circuit failsafe design enhances performance in various applications. The SN65LBC176A is available in multiple package options, including SOIC and PDIP, and is suitable for high-reliability automotive applications.

Datasheet Summary
Powered by GS/AI

The SN65LBC176A is a differential bus transceiver designed for bidirectional data communication on multipoint bus transmission lines. It supports signaling rates up to 30 Mbps and is compatible with ANSI standard TIA/EIA-485-A and ISO 8482:1987(E). The device features low skew, thermal shutdown protection, and a common mode voltage range of ,Äì7 V to 12 V, making it suitable for noisy environments and long bus lines. The transceiver operates from a single 5-V power supply and includes a 3-state differential line driver and a differential input line receiver. It has low disabled supply current requirements, with a maximum of 700 µA, and incorporates driver positive and negative current limiting. The receiver input sensitivity is ±200 mV with a typical hysteresis of 50 mV, ensuring reliable operation. The open-circuit failsafe design enhances performance in various applications. The SN65LBC176A is available in multiple package options, including SOIC and PDIP, and is suitable for high-reliability automotive applications.

Suppliers

Company
Product
Description
Supplier Links
SN65LBC176A Differential Bus Transceivers - SN65LBC176AQD - Texas Instruments
Dallas, TX, United States
SN65LBC176A Differential Bus Transceivers
SN65LBC176AQD
SN65LBC176A Differential Bus Transceivers SN65LBC176AQD
Differential Bus Transceivers 8-SOIC -40 to 125

Differential Bus Transceivers 8-SOIC -40 to 125

Buy Now Datasheet
Singapore, Singapore
SOIC Interface Transceiver IC
710-SN65LBC176AQD
SOIC Interface Transceiver IC 710-SN65LBC176AQD
Differential Bus Transceivers 8-SOIC -40 to 125 Product overview: SN65LBC176AQD from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LBC176AQD can be used for catalog matching and distributor lookup.

Differential Bus Transceivers 8-SOIC -40 to 125 Product overview: SN65LBC176AQD from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LBC176AQD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-485 Interface IC
SN65LBC176AQD
RS-485 Interface IC SN65LBC176AQD
RS-485 Interface IC Quad LP Diff Bus

RS-485 Interface IC Quad LP Diff Bus

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LBC176AQD 710-SN65LBC176AQD SN65LBC176AQD
Product Name SN65LBC176A Differential Bus Transceivers SOIC Interface Transceiver IC RS-485 Interface IC
Device Type Transceiver Transceiver
Features RoHS RoHS RoHS
Supply Voltage 5V 5V
# of Tx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT540 Octal Buffers/Drivers With 3-State Outputs - 5962-9074801MRA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54AS756 Octal Buffers & Line Drivers With Open-Collector Outputs - 5962-9056301RA - Texas Instruments
Specs
Technology AS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details
SN54ABT244 Octal Buffers Drivers With 3-State Outputs - 5962-9214701M2A - Texas Instruments
Specs
Technology ABT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details