The SN65LBC184 is a differential transceiver with integrated transient voltage suppression, designed for reliable communication in electrically noisy environments such as industrial networks and motor control systems. It is pin-compatible with the SN75176 and available in an 8-pin SOIC package measuring 4.9mm by 6mm. The device supports data rates up to 250kbps, features a 1/4 unit load for up to 128 devices on a single bus, and includes ESD protection exceeding ±30kV IEC 61000-4-2 contact and air-gap discharge, ±15kV HBM, and 400W peak surge immunity per IEC 61000-4-5. It meets TIA/EIA-485 and ISO/IEC 8482:1993(E) standards, operates from 4.75V to 5.25V, and includes thermal shutdown and glitch protection. The SN65LBC184DRG4 variant operates from -40°C to 85°C and complies with RoHS standards.
Transient Voltage Suppression Differential Transceiver 8-SOIC -40 to 85
RS-485 Transceiver with Integrated Transient Voltage Suppression 8-SOIC -40 to 85 Product overview: SN65LBC184DRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LBC184DRG4 can be used for catalog matching and distributor lookup.
RS-485 Interface IC Trans Volt Spprssn Diff Transceiver
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65LBC184DRG4 | 710-SN65LBC184DRG4 | SN65LBC184DRG4 |
| Product Name | SN65LBC184 Transient Voltage Suppression Differential Transceiver | SOIC Interface Transceiver IC | RS-485 Interface IC |
| Device Type | Transceiver | Transceiver | |
| Features | RoHS | RoHS | RoHS |
| Supply Voltage | 5V | 5V | |
| # of Tx | 1 # |