Texas Instruments SN65LV1023A-EP Enhanced Product 10:1 Lvds Serdes Transmitter 100-660 Mbps SN65LV1023AMDBREP

Description
Enhanced Product 10:1 Lvds Serdes Transmitter 100-660 Mbps 28-SSOP -55 to 125
Request a Quote Datasheet
Description
Enhanced Product 10:1 Lvds Serdes Transmitter 100-660 Mbps 28-SSOP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65LV1023A-EP Enhanced Product 10:1 Lvds Serdes Transmitter 100-660 Mbps - SN65LV1023AMDBREP - Texas Instruments
Dallas, TX, United States
SN65LV1023A-EP Enhanced Product 10:1 Lvds Serdes Transmitter 100-660 Mbps
SN65LV1023AMDBREP
SN65LV1023A-EP Enhanced Product 10:1 Lvds Serdes Transmitter 100-660 Mbps SN65LV1023AMDBREP
Enhanced Product 10:1 Lvds Serdes Transmitter 100-660 Mbps 28-SSOP -55 to 125

Enhanced Product 10:1 Lvds Serdes Transmitter 100-660 Mbps 28-SSOP -55 to 125

Buy Now Datasheet
Interface - Interface - Serializers, Deserializers - SN65LV1023AMDBREP - 1252820-SN65LV1023AMDBREP - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Serializers, Deserializers - SN65LV1023AMDBREP
1252820-SN65LV1023AMDBREP
Interface - Interface - Serializers, Deserializers - SN65LV1023AMDBREP 1252820-SN65LV1023AMDBREP
Manufacturer: Texas Instruments Win Source Part Number: 1252820-SN65LV1023AM DBREP Packaging: Reel Mounting Style: SMD Number of Inputs: 10 Output Type: LVDS Data Rate: 660Mbps Function: Serializer Input Type: LVTTL Categories: Integrated Circuits Supplier Device Package: 28-SSOP Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 28-SSOP Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Family Part Number: 65LV1023 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 1252820-SN65LV1023AMDBREP
Packaging: Reel
Mounting Style: SMD
Number of Inputs: 10
Output Type: LVDS
Data Rate: 660Mbps
Function: Serializer
Input Type: LVTTL
Categories: Integrated Circuits
Supplier Device Package: 28-SSOP
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 28-SSOP
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Family Part Number: 65LV1023
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 3.6V

Buy Now
Singapore, Singapore
SSOP Interface Transceiver IC
755-SN65LV1023AMDBREP
SSOP Interface Transceiver IC 755-SN65LV1023AMDBREP
Enhanced Product 10:1 Lvds Serdes Transmitter 100-660 Mbps 28-SSOP -55 to 125 Product overview: SN65LV1023AMDBREP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-SN65LV1023AMDBRE P can be used for catalog matching and distributor lookup.

Enhanced Product 10:1 Lvds Serdes Transmitter 100-660 Mbps 28-SSOP -55 to 125 Product overview: SN65LV1023AMDBREP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-SN65LV1023AMDBREP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Serializers, Deserializers - SN65LV1023AMDBREP - ODG (Origin Data Global)
Shenzhen, China
Serializers, Deserializers
SN65LV1023AMDBREP
Serializers, Deserializers SN65LV1023AMDBREP
IC SERIALIZER 10:1 LVDS 28-SSOP

IC SERIALIZER 10:1 LVDS 28-SSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
SN65LV1023AMDBREP
LVDS Interface IC SN65LV1023AMDBREP
LVDS Interface IC Mil Enhance 10:1 LVDS Serdes Xmitter

LVDS Interface IC Mil Enhance 10:1 LVDS Serdes Xmitter

Buy Now Datasheet
Serializers, Deserializers - SN65LV1023AMDBREP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Serializers, Deserializers
SN65LV1023AMDBREP
Serializers, Deserializers SN65LV1023AMDBREP
660Mbps Serializer 10 Input 1 Output 28-SSOP

660Mbps Serializer 10 Input 1 Output 28-SSOP

Buy Now
Integrated Circuits (ICs) - Interface - Serializers, Deserializers - SN65LV1023AMDBREP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Serializers, Deserializers
SN65LV1023AMDBREP
Integrated Circuits (ICs) - Interface - Serializers, Deserializers SN65LV1023AMDBREP
IC SERIALIZER 10:1 LVDS 28-SSOP

IC SERIALIZER 10:1 LVDS 28-SSOP

Supplier's Site
Interface - Serializers, Deserializers - SN65LV1023AMDBREP - Lingto Electronic Limited
Shenzhen, China
Interface - Serializers, Deserializers
SN65LV1023AMDBREP
Interface - Serializers, Deserializers SN65LV1023AMDBREP
IC SERIALIZER 10:1 LVDS 28-SSOP

IC SERIALIZER 10:1 LVDS 28-SSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LV1023AMDBREP 1252820-SN65LV1023AMDBREP 755-SN65LV1023AMDBREP SN65LV1023AMDBREP SN65LV1023AMDBREP SN65LV1023AMDBREP SN65LV1023AMDBREP SN65LV1023AMDBREP
Product Name SN65LV1023A-EP Enhanced Product 10:1 Lvds Serdes Transmitter 100-660 Mbps Interface - Interface - Serializers, Deserializers - SN65LV1023AMDBREP SSOP Interface Transceiver IC Serializers, Deserializers LVDS Interface IC Serializers, Deserializers Integrated Circuits (ICs) - Interface - Serializers, Deserializers Interface - Serializers, Deserializers
Technology LVDS
Device Type Transmitter Transceiver Sensor Interface Sensor Interface
Features RoHS RoHS RoHS RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4066BF - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 14-CDIP (0.300\", 7.62mm)
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4053BM96 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4053BPW - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CLV4053ATPWRG4Q1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 105 C (-40 to 221 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details