Texas Instruments SN65LV1224B 1:10 LVDS Serdes Receiver 100 - 660Mbps SN65LV1224BDBG4

Description
1:10 LVDS Serdes Receiver 100 - 660Mbps 28-SSOP -40 to 85
Request a Quote Datasheet
Description
1:10 LVDS Serdes Receiver 100 - 660Mbps 28-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65LV1224B 1:10 LVDS Serdes Receiver 100 - 660Mbps - SN65LV1224BDBG4 - Texas Instruments
Dallas, TX, United States
SN65LV1224B 1:10 LVDS Serdes Receiver 100 - 660Mbps
SN65LV1224BDBG4
SN65LV1224B 1:10 LVDS Serdes Receiver 100 - 660Mbps SN65LV1224BDBG4
1:10 LVDS Serdes Receiver 100 - 660Mbps 28-SSOP -40 to 85

1:10 LVDS Serdes Receiver 100 - 660Mbps 28-SSOP -40 to 85

Supplier's Site Datasheet
Serializers, Deserializers - SN65LV1224BDBG4 - ODG (Origin Data Global)
Shenzhen, China
Serializers, Deserializers
SN65LV1224BDBG4
Serializers, Deserializers SN65LV1224BDBG4
IC SERIAL/DESERIAL 10:1 28-SSOP

IC SERIAL/DESERIAL 10:1 28-SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Serializers, Deserializers - SN65LV1224BDBG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Serializers, Deserializers
SN65LV1224BDBG4
Integrated Circuits (ICs) - Interface - Serializers, Deserializers SN65LV1224BDBG4
IC SERIAL/DESERIAL 10:1 28-SSOP

IC SERIAL/DESERIAL 10:1 28-SSOP

Supplier's Site
Interface - Serializers, Deserializers - SN65LV1224BDBG4 - Lingto Electronic Limited
Shenzhen, China
Interface - Serializers, Deserializers
SN65LV1224BDBG4
Interface - Serializers, Deserializers SN65LV1224BDBG4
IC SERIAL/DESERIAL 10:1 28-SSOP

IC SERIAL/DESERIAL 10:1 28-SSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
SN65LV1224BDBG4
LVDS Interface IC SN65LV1224BDBG4
LVDS Interface IC 1:10 LVDS Serdes Rcvr 100 - 660Mbps

LVDS Interface IC 1:10 LVDS Serdes Rcvr 100 - 660Mbps

Buy Now Datasheet
Serializers, Deserializers - SN65LV1224BDBG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Serializers, Deserializers
SN65LV1224BDBG4
Serializers, Deserializers SN65LV1224BDBG4
660Mbps Deserializer 1 Input 10 Output 28-SSOP

660Mbps Deserializer 1 Input 10 Output 28-SSOP

Buy Now

Technical Specifications

  Texas Instruments ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LV1224BDBG4 SN65LV1224BDBG4 SN65LV1224BDBG4 SN65LV1224BDBG4 SN65LV1224BDBG4 SN65LV1224BDBG4
Product Name SN65LV1224B 1:10 LVDS Serdes Receiver 100 - 660Mbps Serializers, Deserializers Integrated Circuits (ICs) - Interface - Serializers, Deserializers Interface - Serializers, Deserializers LVDS Interface IC Serializers, Deserializers
Technology LVDS
Device Type Receiver Sensor Interface Sensor Interface
Features RoHS RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switches, Multiplexers, Demultiplexers - CD74HCT4066M96 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC; 14-SOIC (0.154", 3.90mm Width)
View Details
2 suppliers
AM26LS32AM Quadruple Differential Line Receiver - 5962-7802003MFA - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4052MG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
 - 54ACT241J-QMLV - Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type DIP; DIP20
View Details
2 suppliers