The SN65LVDM22D is a dual multiplexed LVDS repeater designed for clock rates up to 200 MHz and data rates up to 250 Mbps, operating from a single 3.3 V supply with a propagation delay of 4 ns typical. It features a differential output voltage tailored for a 50 Ω load and complies with the TIA/EIA-644 standard. The device is available in a 16-pin SOIC package, measures 6.76 mm in width and 505.46 mm in length per tube, and operates over a temperature range of -40°C to 85°C. Bus pins are high impedance when disabled or under low supply voltage. ESD protection exceeds 12 kV on bus pins per MIL-STD-883C Method 3015.7.
Dual Multiplexed LVDM Repeater 16-SOIC -40 to 85
Line Transceiver, 2 Func, 2 Driver, 2 Rcvr, PDSO16
250Mbps LVDS Bus Transceiver, Dual, 16-SOIC, -40 to 85C Product overview: SN65LVDM22D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SOIC, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN65LVDM22D can be used for catalog matching and distributor lookup.
Win Source Part Number: 1260933-SN65LVDM22D
Category: Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters
Type: Buffer, Multiplexer
Package: Tube
Applications: LVDS
Standard Package: 40
Mounting: SMD (SMT)
Input: LVDS
Output: LVDS
Current - Supply: 21mA
Data Rate (Max): 250Mbps
Delay Time: 4.0ns
Capacitance - Input: 3 pF
Voltage - Supply: 3V ~ 3.6V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-1421-5R,-SN65LVD
Base Product Number: 65LVDM22
Buffer, Multiplexer 1 x 2:2 Channel 250Mbps 16-SOIC
IC MULTIPLEXER LVDS 1CH 16SOIC
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65LVDM22D | SN65LVDM22D | 756-SN65LVDM22D | 1260933-SN65LVDM22D | SN65LVDM22D | SN65LVDM22D |
| Product Name | SN65LVDM22 Dual Multiplexed LVDM Repeater | Dual SOIC Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | |
| Device Type | SN65LVDM22 Dual Multiplexed LVDM Repeater | Transceiver | Transceiver | Sensor Interface; Buffer | Buffer | Sensor Interface; Buffer |
| Features | RoHS | RoHS | RoHS | RoHS | ||
| # of Tx | 2 # | |||||
| # of Rx | 2 # | |||||
| Data Rate | 250000 kbps | 250000 kbps | 250000 kbps | 250000 kbps |