Quadruple RS-485 differential line drivers with 3-state outputs, designed for TIA/EIA-485, TIA/EIA-422, and ISO 8482 applications, housed in a 16-pin SOIC package measuring 10.3mm × 10.3mm, characterized for operation from -40°C to 85°C, supporting signaling rates up to 30 Mbps with propagation delay times under 11ns, thermal shutdown protection, and 12kV output ESD protection.
Quadruple RS-485 Differential Line Drivers 16-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 144784-SN65LBC174A16
Packaging: Reel - TR
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 4/0
Receiver Hysteresis: 40mV
Data Rate: 30Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quadruple RS-485 Differential Line Drivers 16-SOIC -40 to 85 Product overview: SN65LBC174A16DWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LBC174A16DWR
IC DRIVER 4/0 16SOIC
RS-422/RS-485 Interface IC Quad RS-485 Diff Line Driver
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65LBC174A16DWR | 144784-SN65LBC174A16DWR | 710-SN65LBC174A16DWR | SN65LBC174A16DWR | SN65LBC174A16DWR |
| Product Name | SN65LBC174A Quadruple RS-485 Differential Line Drivers | Interface - Interface - Drivers, Receivers, Transceivers - SN65LBC174A16DWR | SOIC Interface Transceiver IC | Drivers, Receivers, Transceivers | RS-422/RS-485 Interface IC |
| Technology | RS485 | RS422; RS485; RS422, RS485 | |||
| Device Type | Line / Bus Driver | Receiver | Transceiver | Driver | |
| Features | RoHS | RoHS | RoHS | ||
| Supply Voltage | 5V | Other; 4.75 V ~ 5.25 V | Other; 4.75V ~ 5.25V | 5V | |
| # of Tx | 4 # |