IC SERIALIZER 1MBPS 28HTSSOP
IC SERIALIZER 1MBPS 28HTSSOP
Serializers & Deserializers - Serdes 8Ch Wide 10-34V Dig input serializer
1Mbps Serializer 8 Input 1 Output 28-HTSSOP
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65HVS882PWPG4 | SN65HVS882PWPG4 | SN65HVS882PWPG4 | SN65HVS882PWPG4 |
| Product Name | Integrated Circuits (ICs) - Interface - Serializers, Deserializers | Interface - Serializers, Deserializers | Serializers & Deserializers - Serdes | Serializers, Deserializers |
| Device Type | Sensor Interface | Sensor Interface | ||
| Supply Voltage | Other | Other; 10V ~ 34V | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Package Type | SSOP; TSSOP | HTSSOP-28 | SOP; SSOP; TSSOP; 28-PowerTSSOP (0.173\", 4.40mm Width) |