Texas Instruments SN65HVD74 3.3V, Full-Duplex RS-485, 12kV IEC ESD, 20Mbps data rate, No Enables SN65HVD74DGK

Description
3.3V, Full-Duplex RS-485, 12kV IEC ESD, 20Mbps data rate, No Enables 8-VSSOP -40 to 125
Request a Quote
Description
3.3V, Full-Duplex RS-485, 12kV IEC ESD, 20Mbps data rate, No Enables 8-VSSOP -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN65HVD74DGK is a 3.3-V full-duplex RS-485 transceiver with a 20-Mbps signaling rate and no external enable pins, housed in an 8-pin VSSOP package measuring 3.00 mm by 3.00 mm. It supports up to 256 nodes on the bus, features >±12-kV IEC61000-4-2 contact discharge ESD protection and >±30-kV HBM protection, and operates over the extended industrial temperature range of −40°C to 125°C. The device includes a 70-mV receiver hysteresis for noise immunity and low quiescent current consumption of less than 1.1 mA during operation, with a standby supply current of 10 nA typical and less than 5 µA maximum.

Datasheet Summary
Powered by GS/AI

The SN65HVD74DGK is a 3.3-V full-duplex RS-485 transceiver with a 20-Mbps signaling rate and no external enable pins, housed in an 8-pin VSSOP package measuring 3.00 mm by 3.00 mm. It supports up to 256 nodes on the bus, features >±12-kV IEC61000-4-2 contact discharge ESD protection and >±30-kV HBM protection, and operates over the extended industrial temperature range of −40°C to 125°C. The device includes a 70-mV receiver hysteresis for noise immunity and low quiescent current consumption of less than 1.1 mA during operation, with a standby supply current of 10 nA typical and less than 5 µA maximum.

Suppliers

Company
Product
Description
Supplier Links
SN65HVD74 3.3V, Full-Duplex RS-485, 12kV IEC ESD, 20Mbps data rate, No Enables - SN65HVD74DGK - Texas Instruments
Dallas, TX, United States
SN65HVD74 3.3V, Full-Duplex RS-485, 12kV IEC ESD, 20Mbps data rate, No Enables
SN65HVD74DGK
SN65HVD74 3.3V, Full-Duplex RS-485, 12kV IEC ESD, 20Mbps data rate, No Enables SN65HVD74DGK
3.3V, Full-Duplex RS-485, 12kV IEC ESD, 20Mbps data rate, No Enables 8-VSSOP -40 to 125

3.3V, Full-Duplex RS-485, 12kV IEC ESD, 20Mbps data rate, No Enables 8-VSSOP -40 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1261295-SN65HVD74DGK - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1261295-SN65HVD74DGK
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1261295-SN65HVD74DGK
Win Source Part Number: 1261295-SN65HVD74DGK Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tube Standard Package: 80 Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 70 mV Data Rate: 20Mbps Voltage - Supply: 3V ~ 3.6V Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN65HVD74DGK,SN 65HVD74DGK,296-47194 ,TEXTISSN65HVD74DGK Base Product Number: 65HVD74

Win Source Part Number: 1261295-SN65HVD74DGK
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tube
Standard Package: 80
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 70 mV
Data Rate: 20Mbps
Voltage - Supply: 3V ~ 3.6V
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN65HVD74DGK,SN65HVD74DGK,296-47194,TEXTISSN65HVD74DGK
Base Product Number: 65HVD74

Buy Now Datasheet
 - SN65HVD74DGK - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, PDSO8

Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, PDSO8

Supplier's Site Datasheet
Singapore, Singapore
3.3V 12kV Interface Transceiver IC
710-SN65HVD74DGK
3.3V 12kV Interface Transceiver IC 710-SN65HVD74DGK
3.3V, Full-Duplex RS-485, 12kV IEC ESD, 20Mbps data rate, No Enables 8-VSSOP -40 to 125 Product overview: SN65HVD74DGK from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 12kV. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, 12kV, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD74DGK can be used for catalog matching and distributor lookup.

3.3V, Full-Duplex RS-485, 12kV IEC ESD, 20Mbps data rate, No Enables 8-VSSOP -40 to 125 Product overview: SN65HVD74DGK from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 12kV. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, 12kV, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD74DGK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-485 Interface IC
SN65HVD74DGK
RS-485 Interface IC SN65HVD74DGK
RS-485 Interface IC 3.3V Full Dup RS-485 12kV IEC ESD, 20Mbps

RS-485 Interface IC 3.3V Full Dup RS-485 12kV IEC ESD, 20Mbps

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65HVD74DGK 1261295-SN65HVD74DGK SN65HVD74DGK 710-SN65HVD74DGK SN65HVD74DGK
Product Name SN65HVD74 3.3V, Full-Duplex RS-485, 12kV IEC ESD, 20Mbps data rate, No Enables Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 3.3V 12kV Interface Transceiver IC RS-485 Interface IC
Technology RS485
Device Type SN65HVD74 3.3V, Full-Duplex RS-485, 12kV IEC ESD, 20Mbps data rate, No Enables Receiver; Sensor Interface; Transceiver Transceiver Transceiver
Features RoHS RoHS RoHS RoHS
Supply Voltage 3.3V Other; 3V ~ 3.6V
# of Tx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

SN55115 Dual Differential Line Receiver - 5962-88745012A - Texas Instruments
Specs
Device Type Receiver
# of Rx 2 #
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SN55114 Dual Differential Line Driver - 5962-88744022A - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
2 suppliers
Quad Interface Transceiver IC - 710-AM26LS31CDB - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Bulk
View Details
2 suppliers
Analog Switches, Multiplexers, Demultiplexers - CD74HC4053M96 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 2V ~ 6V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC; 16-SOIC (0.154", 3.90mm Width)
View Details
2 suppliers