Texas Instruments SN65HVD33-EP Enhanced Product 3.3-V Full-Duplex Rs-485 Drivers And Receivers SN65HVD33MDREP

Description
Enhanced Product 3.3-V Full-Duplex Rs-485 Drivers And Receivers 14-SOIC -55 to 125
Request a Quote Datasheet
Description
Enhanced Product 3.3-V Full-Duplex Rs-485 Drivers And Receivers 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65HVD33-EP Enhanced Product 3.3-V Full-Duplex Rs-485 Drivers And Receivers - SN65HVD33MDREP - Texas Instruments
Dallas, TX, United States
SN65HVD33-EP Enhanced Product 3.3-V Full-Duplex Rs-485 Drivers And Receivers
SN65HVD33MDREP
SN65HVD33-EP Enhanced Product 3.3-V Full-Duplex Rs-485 Drivers And Receivers SN65HVD33MDREP
Enhanced Product 3.3-V Full-Duplex Rs-485 Drivers And Receivers 14-SOIC -55 to 125

Enhanced Product 3.3-V Full-Duplex Rs-485 Drivers And Receivers 14-SOIC -55 to 125

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD33MDREP - 1098831-SN65HVD33MDREP - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD33MDREP
1098831-SN65HVD33MDREP
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD33MDREP 1098831-SN65HVD33MDREP
Manufacturer: Texas Instruments Win Source Part Number: 1098831-SN65HVD33MDR EP Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 50mV Data Rate: 23Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SOIC Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1098831-SN65HVD33MDREP
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 50mV
Data Rate: 23Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
3.3V SOIC Interface Transceiver IC
710-SN65HVD33MDREP
3.3V SOIC Interface Transceiver IC 710-SN65HVD33MDREP
3.3V RS-485/422 Bus Transceiver, 25Mbps, SOIC, -55 to 125C Product overview: SN65HVD33MDREP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD33MDREP can be used for catalog matching and distributor lookup.

3.3V RS-485/422 Bus Transceiver, 25Mbps, SOIC, -55 to 125C Product overview: SN65HVD33MDREP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD33MDREP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rs422/rs485 Txrx, 25Mbps, 3.6V, Soic-14; Device Type Texas Instruments - 26AJ9045 - Newark, An Avnet Company
Chicago, IL, United States
Rs422/rs485 Txrx, 25Mbps, 3.6V, Soic-14; Device Type Texas Instruments
26AJ9045
Rs422/rs485 Txrx, 25Mbps, 3.6V, Soic-14; Device Type Texas Instruments 26AJ9045
RS422/RS485 TXRX, 25MBPS, 3.6V, SOIC-14; Device Type:Differential Line Transceiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers ; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Driver Case RoHS Compliant: Yes

RS422/RS485 TXRX, 25MBPS, 3.6V, SOIC-14; Device Type:Differential Line Transceiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Driver Case RoHS Compliant: Yes

Supplier's Site
Drivers, Receivers, Transceivers - SN65HVD33MDREP - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SN65HVD33MDREP
Drivers, Receivers, Transceivers SN65HVD33MDREP
IC TRANSCEIVER FULL 1/1 14SOIC

IC TRANSCEIVER FULL 1/1 14SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-422/RS-485 Interface IC
SN65HVD33MDREP
RS-422/RS-485 Interface IC SN65HVD33MDREP
RS-422/RS-485 Interface IC Mil Enhance 3.3V Full-Duplex RS-485

RS-422/RS-485 Interface IC Mil Enhance 3.3V Full-Duplex RS-485

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65HVD33MDREP 1098831-SN65HVD33MDREP 710-SN65HVD33MDREP 26AJ9045 SN65HVD33MDREP SN65HVD33MDREP
Product Name SN65HVD33-EP Enhanced Product 3.3-V Full-Duplex Rs-485 Drivers And Receivers Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD33MDREP 3.3V SOIC Interface Transceiver IC Rs422/rs485 Txrx, 25Mbps, 3.6V, Soic-14; Device Type Texas Instruments Drivers, Receivers, Transceivers RS-422/RS-485 Interface IC
Technology RS485 RS422; RS485; RS422, RS485
Device Type Receiver Receiver; Transceiver Transceiver Transceiver; Transceiver
Features RoHS RoHS RoHS RoHS
Supply Voltage 3.3V Other; 3 V ~ 3.6 V Other; 3V Other; 3V ~ 3.6V 3.3V
# of Tx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
AM26LV32 Low-Voltage High-Speed Quadruple Differential Line Receiver - AM26LV32INSR - Texas Instruments
Specs
Device Type Receiver
Features RoHS
# of Tx 0 #
View Details
4 suppliers
Integrated Circuits (ICs) - Logic - Specialty Logic - 100181DC - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature 0 to 85 C (32 to 185 F)
View Details