Texas Instruments SN65HVD78 3.3V, Half-Duplex RS-485, 12kV IEC ESD, 50Mbps data rate SN65HVD78D

Description
3.3V, Half-Duplex RS-485, 12kV IEC ESD, 50Mbps data rate 8-SOIC -40 to 125
Request a Quote Datasheet
Description
3.3V, Half-Duplex RS-485, 12kV IEC ESD, 50Mbps data rate 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65HVD78 3.3V, Half-Duplex RS-485, 12kV IEC ESD, 50Mbps data rate - SN65HVD78D - Texas Instruments
Dallas, TX, United States
SN65HVD78 3.3V, Half-Duplex RS-485, 12kV IEC ESD, 50Mbps data rate
SN65HVD78D
SN65HVD78 3.3V, Half-Duplex RS-485, 12kV IEC ESD, 50Mbps data rate SN65HVD78D
3.3V, Half-Duplex RS-485, 12kV IEC ESD, 50Mbps data rate 8-SOIC -40 to 125

3.3V, Half-Duplex RS-485, 12kV IEC ESD, 50Mbps data rate 8-SOIC -40 to 125

Buy Now Datasheet
Line Interface ICs - 8143846 - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
8143846
Line Interface ICs 8143846
Texas Instruments SN65HVD78D

Texas Instruments SN65HVD78D

Supplier's Site
Line Interface ICs - 8143846P - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
8143846P
Line Interface ICs 8143846P
Texas Instruments SN65HVD78D

Texas Instruments SN65HVD78D

Supplier's Site
Line Interface ICs - 1219400 - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
1219400
Line Interface ICs 1219400
Texas Instruments SN65HVD78D

Texas Instruments SN65HVD78D

Supplier's Site
Singapore, Singapore
3.3V SOIC Interface Transceiver IC
710-SN65HVD78D
3.3V SOIC Interface Transceiver IC 710-SN65HVD78D
3.3V RS-485 Transceiver, 50Mbps, Half-Duplex, 8-SOIC Product overview: SN65HVD78D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD78D can be used for catalog matching and distributor lookup.

3.3V RS-485 Transceiver, 50Mbps, Half-Duplex, 8-SOIC Product overview: SN65HVD78D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD78D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transceiver, Rs485, 50Mbps, Soic-8; Device Type Texas Instruments - 26AJ9051 - Newark, An Avnet Company
Chicago, IL, United States
Transceiver, Rs485, 50Mbps, Soic-8; Device Type Texas Instruments
26AJ9051
Transceiver, Rs485, 50Mbps, Soic-8; Device Type Texas Instruments 26AJ9051
TRANSCEIVER, RS485, 50MBPS, SOIC-8; Device Type:RS485 Transceiver; IC Interface Type:RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers ; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Driver Case Style:SOIC; No. of RoHS Compliant: Yes

TRANSCEIVER, RS485, 50MBPS, SOIC-8; Device Type:RS485 Transceiver; IC Interface Type:RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Driver Case Style:SOIC; No. of RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
RS-485 Interface IC
SN65HVD78D
RS-485 Interface IC SN65HVD78D
RS-485 Interface IC 3.3V-Supply RS-485

RS-485 Interface IC 3.3V-Supply RS-485

Buy Now Datasheet
Drivers, Receivers, Transceivers - SN65HVD78D - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SN65HVD78D
Drivers, Receivers, Transceivers SN65HVD78D
IC TRANSCEIVER HALF 1/1 8SOIC

IC TRANSCEIVER HALF 1/1 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65HVD78D 8143846 8143846P 710-SN65HVD78D 26AJ9051 SN65HVD78D SN65HVD78D
Product Name SN65HVD78 3.3V, Half-Duplex RS-485, 12kV IEC ESD, 50Mbps data rate Line Interface ICs Line Interface ICs 3.3V SOIC Interface Transceiver IC Transceiver, Rs485, 50Mbps, Soic-8; Device Type Texas Instruments RS-485 Interface IC Drivers, Receivers, Transceivers
Technology RS485 RS422; RS485; RS422, RS485
Device Type SN65HVD78 3.3V, Half-Duplex RS-485, 12kV IEC ESD, 50Mbps data rate Transceiver; Line Transceiver Transceiver; Line Transceiver Transceiver Transceiver; Transceiver
Features RoHS RoHS RoHS RoHS RoHS RoHS
Supply Voltage 3.3V Other; 3V 3.3V Other; 3V ~ 3.6V
# of Tx 1 # 1 #
Unlock Full Specs
to access all available technical data

Similar Products

GD75323 Multiple RS-232 Drivers And Receivers - GD75323DWR - Texas Instruments
Specs
Technology RS232
Device Type Receiver
Features RoHS
View Details
5 suppliers
GD75232 Multiple RS-232 Drivers And Receivers - GD75232PWRG4 - Texas Instruments
Specs
Technology RS232
Device Type Receiver
Features RoHS
View Details
4 suppliers
SN54BCT623 Octal Bus Transceivers With 3-State Outputs - 5962-9094001M2A - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
DS8922A TRI-STATE RS-422 Dual Differential Line Drivers and Receiver Pair - DS8922AM/NOPB - Texas Instruments
Specs
Technology RS422
Device Type Line / Bus Driver; Receiver
Features RoHS
View Details
2 suppliers