Texas Instruments SN65HVD54 High Output Full-duplex RS-485 Driver and Receiver with enables SN65HVD54D

Description
High Output Full-duplex RS-485 Driver and Receiver with enables 14-SOIC -40 to 85
Request a Quote Datasheet
Description
High Output Full-duplex RS-485 Driver and Receiver with enables 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65HVD54 High Output Full-duplex RS-485 Driver and Receiver with enables - SN65HVD54D - Texas Instruments
Dallas, TX, United States
SN65HVD54 High Output Full-duplex RS-485 Driver and Receiver with enables
SN65HVD54D
SN65HVD54 High Output Full-duplex RS-485 Driver and Receiver with enables SN65HVD54D
High Output Full-duplex RS-485 Driver and Receiver with enables 14-SOIC -40 to 85

High Output Full-duplex RS-485 Driver and Receiver with enables 14-SOIC -40 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1094758-SN65HVD54D - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1094758-SN65HVD54D
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1094758-SN65HVD54D
Win Source Part Number: 1094758-SN65HVD54D Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tube Standard Package: 50 Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 50 mV Data Rate: 5Mbps Voltage - Supply: 4.5V ~ 5.5V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): SN65HVD55DR; SN65HVD53DR; SN65HVD3086ED; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN65HVD54D,TEXT ISSN65HVD54D,SN65HVD 54D-ND,296-33586-5 Base Product Number: 65HVD54

Win Source Part Number: 1094758-SN65HVD54D
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tube
Standard Package: 50
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 50 mV
Data Rate: 5Mbps
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): SN65HVD55DR; SN65HVD53DR; SN65HVD3086ED;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN65HVD54D,TEXTISSN65HVD54D,SN65HVD54D-ND,296-33586-5
Base Product Number: 65HVD54

Buy Now Datasheet
Singapore, Singapore
SOIC Interface Transceiver IC
710-SN65HVD54D
SOIC Interface Transceiver IC 710-SN65HVD54D
High Output Full-duplex RS-485 Driver and Receiver with enables 14-SOIC -40 to 85 Product overview: SN65HVD54D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD54D can be used for catalog matching and distributor lookup.

High Output Full-duplex RS-485 Driver and Receiver with enables 14-SOIC -40 to 85 Product overview: SN65HVD54D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD54D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN65HVD54D - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, BICMOS, PDSO14

Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, BICMOS, PDSO14

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-422/RS-485 Interface IC
SN65HVD54D
RS-422/RS-485 Interface IC SN65HVD54D
RS-422/RS-485 Interface IC Hi-Output Full-dplx Driver and Receiver

RS-422/RS-485 Interface IC Hi-Output Full-dplx Driver and Receiver

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65HVD54D 1094758-SN65HVD54D 710-SN65HVD54D SN65HVD54D SN65HVD54D
Product Name SN65HVD54 High Output Full-duplex RS-485 Driver and Receiver with enables Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers SOIC Interface Transceiver IC RS-422/RS-485 Interface IC
Technology RS485
Device Type Receiver Receiver; Sensor Interface; Transceiver Transceiver Transceiver
Features RoHS RoHS RoHS RoHS
Supply Voltage 5V Other; 4.5V ~ 5.5V 5V
# of Tx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

MAX213 5-V Multichannel RS-232 Line Driver/Receiver with 15-kV ESD Protection - MAX213CDW - Texas Instruments
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver
Features RoHS
View Details
3 suppliers
DS75176B Multipoint RS-485/RS-422 Transceivers - DS75176BM - Texas Instruments
Specs
Technology RS422; RS485
Device Type Transceiver
Supply Voltage 5V
View Details
3 suppliers
AM26LV31E Low-Voltage High-Speed Quadruple Differential Line Driver With +/-15-kV IEC ESD Protection - AM26LV31EIDR - Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
# of Tx 4 #
View Details
5 suppliers