Texas Instruments SN65LBC180 Low-Power Differential Line Driver And Receiver Pair SN65LBC180RSATG4

Description
Low-Power Differential Line Driver And Receiver Pair 16-QFN -40 to 85
Request a Quote Datasheet
Description
Low-Power Differential Line Driver And Receiver Pair 16-QFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65LBC180 Low-Power Differential Line Driver And Receiver Pair - SN65LBC180RSATG4 - Texas Instruments
Dallas, TX, United States
SN65LBC180 Low-Power Differential Line Driver And Receiver Pair
SN65LBC180RSATG4
SN65LBC180 Low-Power Differential Line Driver And Receiver Pair SN65LBC180RSATG4
Low-Power Differential Line Driver And Receiver Pair 16-QFN -40 to 85

Low-Power Differential Line Driver And Receiver Pair 16-QFN -40 to 85

Buy Now Datasheet
Low-Power QFN Interface Transceiver IC - 710-SN65LBC180RSATG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power QFN Interface Transceiver IC
710-SN65LBC180RSATG4
Low-Power QFN Interface Transceiver IC 710-SN65LBC180RSATG4
Low-Power Differential Line Driver And Receiver Pair 16-QFN -40 to 85 Product overview: SN65LBC180RSATG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, QFN, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LBC180RSATG4 can be used for catalog matching and distributor lookup.

Low-Power Differential Line Driver And Receiver Pair 16-QFN -40 to 85 Product overview: SN65LBC180RSATG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, QFN, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LBC180RSATG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN65LBC180RSATG4 - 1098896-SN65LBC180RSATG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65LBC180RSATG4
1098896-SN65LBC180RSATG4
Interface - Interface - Drivers, Receivers, Transceivers - SN65LBC180RSATG4 1098896-SN65LBC180RSATG4
Manufacturer: Texas Instruments Win Source Part Number: 1098896-SN65LBC180RS ATG4 Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 45mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-QFN (4x4) Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1098896-SN65LBC180RSATG4
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 45mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-QFN (4x4)
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
RS-485 Interface IC
SN65LBC180RSATG4
RS-485 Interface IC SN65LBC180RSATG4
RS-485 Interface IC Lo-Pwr Diff Ln Drvr & Receiver Pair

RS-485 Interface IC Lo-Pwr Diff Ln Drvr & Receiver Pair

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LBC180RSATG4 710-SN65LBC180RSATG4 1098896-SN65LBC180RSATG4 SN65LBC180RSATG4
Product Name SN65LBC180 Low-Power Differential Line Driver And Receiver Pair Low-Power QFN Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN65LBC180RSATG4 RS-485 Interface IC
Device Type Line / Bus Driver; Receiver Transceiver Receiver; Transceiver
Features RoHS RoHS RoHS
Supply Voltage 5V Other; 4.75 V ~ 5.25 V 5V
# of Tx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

SN55LBC173 Quadruple Low-Power Differential Line Receiver - 5962-9076604QEA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
Specialized - 32R1610BR-8GT - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers
 - 54ACT373FM-MLS - Rochester Electronics
Texas Instruments
Specs
Device Type Line / Bus Driver
Package Type FL20
View Details
 - 54ACTQ245ERQMLV - Rochester Electronics
Specs
Device Type Transceiver
Package Type LCC20
View Details
2 suppliers