The SN65HVD50D is a 3.3-V, full-duplex RS-485 driver and receiver in an 8-pin SOIC package, designed for balanced transmission lines and compliant with ANSI TIA/EIA-485A, TIA/EIA-422-B, ITU-T V.11, and ISO 8482:1993 standards. It operates from -40°C to 85°C, features bus-pin ESD protection exceeding 15 kV HBM, and supports glitch-free power-up and power-down. The device provides high output noise margin, failsafe operation for open, short, and idle bus conditions, and low standby current under 1 µA when disabled.
High Output Full-Duplex RS 485 Drivers and Receivers 8-SOIC -40 to 85
RS485/RS422 Transceiver, 25Mbps, Full-Duplex, 8-SOIC Product overview: SN65HVD50D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD50D can be used for catalog matching and distributor lookup.
Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, PDSO8
RS422/RS485 TRANSCEIVER, 5.5V, SOIC8; DE; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
RS-422/RS-485 Interface IC Hi Output Full-Dupl RS 485
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65HVD50D | 710-SN65HVD50D | SN65HVD50D | 29AH7382 | SN65HVD50D |
| Product Name | SN65HVD50 High Output Full-Duplex RS 485 Drivers and Receivers | SOIC Interface Transceiver IC | Rs422/rs485 Transceiver, 5.5V, Soic8; De; Msl Texas Instruments | RS-422/RS-485 Interface IC | |
| Device Type | Receiver | Transceiver | Transceiver | ||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS |
| Supply Voltage | 5V | 5V | |||
| # of Tx | 1 # | ||||
| # of Rx | 1 # |