The SN65LVDS101DGK is a high-speed differential repeater that converts LVDS, PECL, or CML input signals to 3.3-V LVPECL output signals at rates up to 2 Gbps. It operates from a 3.3-V supply and is characterized for a temperature range of -40°C to 85°C. The device is packaged in an 8-pin VSSOP with a body size of 3.00 mm × 3.00 mm. It features 25 mV of receiver input threshold hysteresis and includes a voltage reference (V_BB) for single-ended input compatibility. Total jitter is less than 65 ps, and part-to-part skew is a maximum of 100 ps.
2Gbps LVDS/LVPECL/CML to LVPECL Repeater/Translator 8-VSSOP -40 to 85
2Gbps LVDS/LVPECL/CML Translator, 1-Ch, VSSOP Product overview: SN65LVDS101DGK from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN65LVDS101DGK can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1252872-SN65LVDS101D
Packaging: Tube
Type: Buffer, ReDriver
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Operating Supply Voltage: 3 V ~ 3.6 V
Input: CML, LVDS, LVPECL
Output: LVPECL
Number of Channels: 1
Delay Time: 630ps
Capacitance - Input: 0.6pF
Family Name: SN65LVDS101
Categories: Integrated Circuits (ICs)
Operating Supply Current: 50mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-VSSOP
Data Rate (Maximum): 2Gbps
Alternative Parts (Cross-Reference): SN65LVDS101DRG4; SN65LVDS101D; SN65LVDS101DR;
Introduction Date: March 01, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
LVDS Interface IC 2Gbps Diff
IC REDRIVER 1CH 2GBPS 8VSSOP
IC REDRIVER 1CH 2GBPS 8VSSOP
Buffer, ReDriver 1 Channel 2Gbps 8-VSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65LVDS101DGK | 756-SN65LVDS101DGK | 1252872-SN65LVDS101DGK | SN65LVDS101DGK | SN65LVDS101DGK | SN65LVDS101DGK | SN65LVDS101DGK |
| Product Name | SN65LVDS101 2Gbps LVDS/LVPECL/CML to LVPECL Repeater/Translator | Interface Transceiver IC | Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVDS101DGK | LVDS Interface IC | Signal Buffers, Repeaters, Splitters | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters |
| Technology | CML; LVDS; PECL | ||||||
| Device Type | SN65LVDS101 2Gbps LVDS/LVPECL/CML to LVPECL Repeater/Translator | Transceiver | Buffer | Buffer; Buffer, ReDriver | Sensor Interface; Buffer | Buffer | |
| Features | RoHS | RoHS | RoHS | RoHS | |||
| # of Tx | 1 # | ||||||
| # of Rx | 1 # |