Texas Instruments SN65LV1023 10:1 LVDS Serdes Transmitter 300-660 Mbps SN65LV1023DB

Description
10:1 LVDS Serdes Transmitter 300-660 Mbps 28-SSOP -40 to 85
Request a Quote Datasheet
Description
10:1 LVDS Serdes Transmitter 300-660 Mbps 28-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65LV1023 10:1 LVDS Serdes Transmitter 300-660 Mbps - SN65LV1023DB - Texas Instruments
Dallas, TX, United States
SN65LV1023 10:1 LVDS Serdes Transmitter 300-660 Mbps
SN65LV1023DB
SN65LV1023 10:1 LVDS Serdes Transmitter 300-660 Mbps SN65LV1023DB
10:1 LVDS Serdes Transmitter 300-660 Mbps 28-SSOP -40 to 85

10:1 LVDS Serdes Transmitter 300-660 Mbps 28-SSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
SSOP Interface Transceiver IC
755-SN65LV1023DB
SSOP Interface Transceiver IC 755-SN65LV1023DB
10:1 LVDS Serdes Transmitter 300-660 Mbps 28-SSOP -40 to 85 Product overview: SN65LV1023DB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-SN65LV1023DB can be used for catalog matching and distributor lookup.

10:1 LVDS Serdes Transmitter 300-660 Mbps 28-SSOP -40 to 85 Product overview: SN65LV1023DB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-SN65LV1023DB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Serializers, Deserializers - SN65LV1023DB - 129854-SN65LV1023DB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Serializers, Deserializers - SN65LV1023DB
129854-SN65LV1023DB
Interface - Interface - Serializers, Deserializers - SN65LV1023DB 129854-SN65LV1023DB
Manufacturer: Texas Instruments Win Source Part Number: 129854-SN65LV1023DB Packaging: Tube/Rail Mounting: SMD (SMT) Number of Inputs: 10 Output Type: LVDS Data Rate: 660Mbps Input Type: LVTTL Number of Outputs: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-SSOP Purpose: Serializer Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 129854-SN65LV1023DB
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of Inputs: 10
Output Type: LVDS
Data Rate: 660Mbps
Input Type: LVTTL
Number of Outputs: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-SSOP
Purpose: Serializer
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Serializers, Deserializers - SN65LV1023DB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Serializers, Deserializers
SN65LV1023DB
Serializers, Deserializers SN65LV1023DB
660Mbps Serializer 10 Input 1 Output 28-SSOP

660Mbps Serializer 10 Input 1 Output 28-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Serializers, Deserializers - SN65LV1023DB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Serializers, Deserializers
SN65LV1023DB
Integrated Circuits (ICs) - Interface - Serializers, Deserializers SN65LV1023DB
IC SERIALIZER 10:1 LVDS 28-SSOP

IC SERIALIZER 10:1 LVDS 28-SSOP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LV1023DB 755-SN65LV1023DB 129854-SN65LV1023DB SN65LV1023DB SN65LV1023DB
Product Name SN65LV1023 10:1 LVDS Serdes Transmitter 300-660 Mbps SSOP Interface Transceiver IC Interface - Interface - Serializers, Deserializers - SN65LV1023DB Serializers, Deserializers Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Technology LVDS
Device Type Transmitter Transceiver Sensor Interface
Features RoHS RoHS RoHS
Data Rate 660000 kbps 660000 kbps 660000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC245 Octal Bus Transceivers With 3-State Outputs - 5962-8775801RA - Texas Instruments
Specs
Technology AC
Device Type Transceiver
Supply Voltage 3.3V; Other; 3.3,5
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4316M - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4053M96G4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4053BNSR - 012855-CD4053BNSR - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SO
View Details
3 suppliers