Texas Instruments SN65LBC171 Triple Differential Transceivers SN65LBC171DWR

Description
Triple Differential Transceivers 20-SOIC -40 to 85
Request a Quote Datasheet
Description
Triple Differential Transceivers 20-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65LBC171 Triple Differential Transceivers - SN65LBC171DWR - Texas Instruments
Dallas, TX, United States
SN65LBC171 Triple Differential Transceivers
SN65LBC171DWR
SN65LBC171 Triple Differential Transceivers SN65LBC171DWR
Triple Differential Transceivers 20-SOIC -40 to 85

Triple Differential Transceivers 20-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
SOIC Interface Transceiver IC
710-SN65LBC171DWR
SOIC Interface Transceiver IC 710-SN65LBC171DWR
Triple Differential Transceivers 20-SOIC -40 to 85 Product overview: SN65LBC171DWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LBC171DWR can be used for catalog matching and distributor lookup.

Triple Differential Transceivers 20-SOIC -40 to 85 Product overview: SN65LBC171DWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LBC171DWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN65LBC171DWR - 1252781-SN65LBC171DWR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65LBC171DWR
1252781-SN65LBC171DWR
Interface - Interface - Drivers, Receivers, Transceivers - SN65LBC171DWR 1252781-SN65LBC171DWR
Manufacturer: Texas Instruments Win Source Part Number: 1252781-SN65LBC171DW R Packaging: Reel - TR Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 20-SOIC (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Protocol: RS422, RS485 Number of Drivers/Receivers: 3/3 Duplex: Half Receiver Hysteresis: 40mV Data Rate: 30Mbps Family Name: SN65LBC171 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): SN65LBC171DW; Introduction Date: July 01, 2006 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1252781-SN65LBC171DWR
Packaging: Reel - TR
Type: Transceiver
Operating Temperature Range: -40°C ~ 85°C
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Protocol: RS422, RS485
Number of Drivers/Receivers: 3/3
Duplex: Half
Receiver Hysteresis: 40mV
Data Rate: 30Mbps
Family Name: SN65LBC171
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): SN65LBC171DW;
Introduction Date: July 01, 2006
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
SCSI Interface IC
SN65LBC171DWR
SCSI Interface IC SN65LBC171DWR
SCSI Interface IC Triple Differential Transceivers

SCSI Interface IC Triple Differential Transceivers

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LBC171DWR 710-SN65LBC171DWR 1252781-SN65LBC171DWR SN65LBC171DWR
Product Name SN65LBC171 Triple Differential Transceivers SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN65LBC171DWR SCSI Interface IC
Device Type Transceiver Transceiver Receiver; Transceiver
Features RoHS RoHS RoHS
Supply Voltage 5V Other; 4.75 V ~ 5.25 V
# of Tx 3 #
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT2244 Octal Buffers And Line/MOS Drivers With 3-State Outputs - 5962-9074101M2A - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
Analog Switches, Multiplexers, Demultiplexers - 1P1G3157QDBVRQ1 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 1.65V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOT23; SOT-23-6
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1038108-32R2210RX-4CL - Win Source Electronics
Specs
Device Type Receiver; Sensor Interface; Transceiver
View Details
3 suppliers