3.3V, Full-Duplex RS-485, 12kV IEC ESD, 20Mbps data rate, No Enables 8-SOIC -40 to 125
3.3V RS-485 Transceiver, 20Mbps, Full-Duplex, 8-SOIC Product overview: SN65HVD74D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD74D can be used for catalog matching and distributor lookup.
RS485 TRANSCEIVER, 20MBPS, SOIC-8; Device Type:RS485 Transceiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers
RS-485 Interface IC 3.3V Full Dup RS-485 12kV IEC ESD, 20Mbps
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65HVD74D | 710-SN65HVD74D | 28AH4928 | SN65HVD74D |
| Product Name | SN65HVD74 3.3V, Full-Duplex RS-485, 12kV IEC ESD, 20Mbps data rate, No Enables | 3.3V SOIC Interface Transceiver IC | Rs485 Transceiver, 20Mbps, Soic-8; Device Type Texas Instruments | RS-485 Interface IC |
| Technology | RS485 | |||
| Device Type | SN65HVD74 3.3V, Full-Duplex RS-485, 12kV IEC ESD, 20Mbps data rate, No Enables | Transceiver | ||
| Features | RoHS | RoHS | RoHS | RoHS |
| Supply Voltage | 3.3V | Other; 3V | 3.3V | |
| # of Tx | 1 # |