Texas Instruments SN65HVD51 High Output Full-Duplex RS 485 Drivers and Receivers SN65HVD51DR

Description
High Output Full-Duplex RS 485 Drivers and Receivers 8-SOIC -40 to 85
Request a Quote Datasheet
Description
High Output Full-Duplex RS 485 Drivers and Receivers 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65HVD51 High Output Full-Duplex RS 485 Drivers and Receivers - SN65HVD51DR - Texas Instruments
Dallas, TX, United States
SN65HVD51 High Output Full-Duplex RS 485 Drivers and Receivers
SN65HVD51DR
SN65HVD51 High Output Full-Duplex RS 485 Drivers and Receivers SN65HVD51DR
High Output Full-Duplex RS 485 Drivers and Receivers 8-SOIC -40 to 85

High Output Full-Duplex RS 485 Drivers and Receivers 8-SOIC -40 to 85

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD51DR - 1252751-SN65HVD51DR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD51DR
1252751-SN65HVD51DR
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD51DR 1252751-SN65HVD51DR
Manufacturer: Texas Instruments Win Source Part Number: 1252751-SN65HVD51DR Packaging: Reel - TR Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 50mV Data Rate: 5Mbps Family Name: SN65HVD51 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): MAX3087ESA-T; MAX3087ESA; MAX3087CSA+T; Introduction Date: March 09, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1252751-SN65HVD51DR
Packaging: Reel - TR
Type: Transceiver
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 50mV
Data Rate: 5Mbps
Family Name: SN65HVD51
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): MAX3087ESA-T; MAX3087ESA; MAX3087CSA+T;
Introduction Date: March 09, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SOIC Interface Transceiver IC
710-SN65HVD51DR
SOIC Interface Transceiver IC 710-SN65HVD51DR
High Output Full-Duplex RS 485 Drivers and Receivers 8-SOIC -40 to 85 Product overview: SN65HVD51DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD51DR can be used for catalog matching and distributor lookup.

High Output Full-Duplex RS 485 Drivers and Receivers 8-SOIC -40 to 85 Product overview: SN65HVD51DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD51DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-422/RS-485 Interface IC
SN65HVD51DR
RS-422/RS-485 Interface IC SN65HVD51DR
RS-422/RS-485 Interface IC Hi Output Full-Dupl RS 485

RS-422/RS-485 Interface IC Hi Output Full-Dupl RS 485

Buy Now Datasheet
Drivers, Receivers, Transceivers - SN65HVD51DR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SN65HVD51DR
Drivers, Receivers, Transceivers SN65HVD51DR
IC TRANSCEIVER FULL 1/1 8SOIC

IC TRANSCEIVER FULL 1/1 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65HVD51DR 1252751-SN65HVD51DR 710-SN65HVD51DR SN65HVD51DR SN65HVD51DR
Product Name SN65HVD51 High Output Full-Duplex RS 485 Drivers and Receivers Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD51DR SOIC Interface Transceiver IC RS-422/RS-485 Interface IC Drivers, Receivers, Transceivers
Device Type Receiver Receiver; Transceiver Transceiver Transceiver; Transceiver
Features RoHS RoHS RoHS
Supply Voltage 5V Other; 4.5 V ~ 5.5 V 5V Other; 4.5V ~ 5.5V
# of Tx 1 #
# of Rx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

DS1487 Low Power RS-485/1/4 Unit Load Multipoint Transceiver - DS1487M - Texas Instruments
Specs
Technology RS485
Device Type Transceiver
Supply Voltage 5V
View Details
3 suppliers
SN55LBC173 Quadruple Low-Power Differential Line Receiver - 5962-9076604QEA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details