Manufacturer: Texas Instruments
Win Source Part Number: 807013-SN65HVS883PWP
Packaging: Reel
Mounting Style: SMD
Number of Inputs: 8
Output Type: Serial
Data Rate: 1Mbps
Function: Serializer
Input Type: Parallel
Number of Outputs: 1
Supplier Device Package: 28-HTSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 28-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 2 (1 Year)
Supply Voltage (V): 10V ~ 34V
LVDS Serializer 1Mbps 28-Pin HTSSOP EP T/R Product overview: SN65HVS883PWPR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, HTSSOP, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-SN65HVS883PWPR can be used for catalog matching and distributor lookup.
IC SERIALIZER 8 CHAN 28-HTSSOP
IC SERIALIZER 8 CHAN 28-HTSSOP
Serializers & Deserializers - Serdes 34-V 8-channel digital-input serializer 28-HTSSOP -40 to 85
1Mbps Serializer 8 Input 1 Output 28-HTSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 807013-SN65HVS883PWPR | 755-SN65HVS883PWPR | SN65HVS883PWPR | SN65HVS883PWPR | SN65HVS883PWPR | SN65HVS883PWPR |
| Product Name | Interface - Interface - Serializers, Deserializers - SN65HVS883PWPR | HTSSOP Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Serializers, Deserializers | Interface - Serializers, Deserializers | Serializers & Deserializers - Serdes | Serializers, Deserializers |
| Supply Voltage | Other; 10V ~ 34V | Other | Other; 10V ~ 34V | |||
| Data Rate | 1000 kbps | 1000 kbps | 1000 kbps | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |