The SN65LVDS048AD is a quad differential line receiver implementing LVDS standards, housed in a 16-pin SOIC package, and designed for point-to-point data transmission over controlled impedance media. It operates from a 3.3-V supply with an industrial temperature range of -40°C to 85°C, supports signaling rates up to 400 Mbps, and features a typical channel-to-channel skew of 50 ps and propagation delay of 2.7 ns. The device accepts differential input signals as low as 350 mV and complies with the TIA/EIA-644 LVDS standard.
Quad LVDS Receiver with Flow-Through Pinout 16-SOIC -40 to 85
LVDS Receiver 400Mbps 4-Ch SOIC SM Product overview: SN65LVDS048AD from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDS048AD can be used for catalog matching and distributor lookup.
LVDS Interface IC Quad LVDS Receiver
LVDS RECEIVER QUAD, SMD, 65LVDS048; IC Interface Type:-; No. of Drivers:-; Product Range:-; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019); Base Number:65; Data Rate:400Mbps; Device Type:Differential Line Receiver; Driver Case RoHS Compliant: Yes
IC RECEIVER 0/4 16SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65LVDS048AD | 710-SN65LVDS048AD | SN65LVDS048AD | 28AH4942 | SN65LVDS048AD |
| Product Name | SN65LVDS048A Quad LVDS Receiver with Flow-Through Pinout | SOIC Interface Transceiver IC | LVDS Interface IC | Lvds Receiver Quad, Smd, 65Lvds048; Ic Interface Type Texas Instruments | Drivers, Receivers, Transceivers |
| Technology | LVDS | Bus LVDS | LVDS | ||
| Device Type | Receiver | Transceiver | Receiver | Receiver | |
| Features | RoHS | RoHS | RoHS | RoHS | |
| # of Rx | 4 # | ||||
| Data Rate | 400000 kbps | 400000 kbps | 400000 to ? kbps | 400000 kbps | 400000 kbps |