Texas Instruments SN65LVCP1414 14.2-GBPS Quad Channel, Dual Mode Linear Equalizer SN65LVCP1414RLJR

Description
14.2-GBPS Quad Channel, Dual Mode Linear Equalizer 38-WQFN -40 to 85
Request a Quote
Description
14.2-GBPS Quad Channel, Dual Mode Linear Equalizer 38-WQFN -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN65LVCP1414 is a quad-channel, dual-mode linear equalizer capable of operating at data rates up to 14.2 Gbps, designed for backplane and cable interconnect applications. It features asynchronous, protocol-agnostic operation with low latency, making it suitable for high-speed links in telecommunications and data communication. The device provides 17 dB of analog equalization at 7.1 GHz and has a bandwidth exceeding 20 GHz, ensuring effective compensation for signal losses. This equalizer supports both GPIO and I²C control interfaces, allowing for independent adjustment of equalization, path gain, and output dynamic range for each channel. It operates from a single 2.5V or 3.3V power supply, consuming approximately 80 mW per channel. The SN65LVCP1414 is housed in a compact 38-pin QFN package, characterized for operation in a temperature range of -40°C to 85°C, and offers excellent impedance matching to 100Ω differential PCB transmission lines. It is suitable for applications including 10GbE, 16GFC, and Infiniband.

Datasheet Summary
Powered by GS/AI

The SN65LVCP1414 is a quad-channel, dual-mode linear equalizer capable of operating at data rates up to 14.2 Gbps, designed for backplane and cable interconnect applications. It features asynchronous, protocol-agnostic operation with low latency, making it suitable for high-speed links in telecommunications and data communication. The device provides 17 dB of analog equalization at 7.1 GHz and has a bandwidth exceeding 20 GHz, ensuring effective compensation for signal losses. This equalizer supports both GPIO and I²C control interfaces, allowing for independent adjustment of equalization, path gain, and output dynamic range for each channel. It operates from a single 2.5V or 3.3V power supply, consuming approximately 80 mW per channel. The SN65LVCP1414 is housed in a compact 38-pin QFN package, characterized for operation in a temperature range of -40°C to 85°C, and offers excellent impedance matching to 100Ω differential PCB transmission lines. It is suitable for applications including 10GbE, 16GFC, and Infiniband.

Suppliers

Company
Product
Description
Supplier Links
SN65LVCP1414 14.2-GBPS Quad Channel, Dual Mode Linear Equalizer - SN65LVCP1414RLJR - Texas Instruments
Dallas, TX, United States
SN65LVCP1414 14.2-GBPS Quad Channel, Dual Mode Linear Equalizer
SN65LVCP1414RLJR
SN65LVCP1414 14.2-GBPS Quad Channel, Dual Mode Linear Equalizer SN65LVCP1414RLJR
14.2-GBPS Quad Channel, Dual Mode Linear Equalizer 38-WQFN -40 to 85

14.2-GBPS Quad Channel, Dual Mode Linear Equalizer 38-WQFN -40 to 85

Buy Now Datasheet
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVCP1414RLJR - 896356-SN65LVCP1414RLJR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVCP1414RLJR
896356-SN65LVCP1414RLJR
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVCP1414RLJR 896356-SN65LVCP1414RLJR
Manufacturer: Texas Instruments Win Source Part Number: 896356-SN65LVCP1414R LJR Operating Temperature Range: -40°C ~ 85°C Features: Buffer, ReDriver 4 Channel 14.2Gbps 38-WQFN (5x7) Package: 38-WFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: 65LVCP1414 Categories: Integrated Circuits (ICs) Case / Package: 38-WQFN (5x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 896356-SN65LVCP1414RLJR
Operating Temperature Range: -40°C ~ 85°C
Features: Buffer, ReDriver 4 Channel 14.2Gbps 38-WQFN (5x7)
Package: 38-WFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: 65LVCP1414
Categories: Integrated Circuits (ICs)
Case / Package: 38-WQFN (5x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Dual Quad Interface Transceiver IC - 756-SN65LVCP1414RLJR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Quad Interface Transceiver IC
756-SN65LVCP1414RLJR
Dual Quad Interface Transceiver IC 756-SN65LVCP1414RLJR
14.2-GBPS Quad Channel, Dual Mode Linear Equalizer 38-WQFN -40 to 85 Product overview: SN65LVCP1414RLJR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Quad, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN65LVCP1414RLJR can be used for catalog matching and distributor lookup.

14.2-GBPS Quad Channel, Dual Mode Linear Equalizer 38-WQFN -40 to 85 Product overview: SN65LVCP1414RLJR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Quad, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN65LVCP1414RLJR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
SN65LVCP1414RLJR
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters SN65LVCP1414RLJR
IC REDRIVER 4CH 14.2GBPS 38WQFN

IC REDRIVER 4CH 14.2GBPS 38WQFN

Supplier's Site
Signal Buffers, Repeaters, Splitters - SN65LVCP1414RLJR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
SN65LVCP1414RLJR
Signal Buffers, Repeaters, Splitters SN65LVCP1414RLJR
Buffer, ReDriver 4 Channel 14.2Gbps 38-WQFN (5x7)

Buffer, ReDriver 4 Channel 14.2Gbps 38-WQFN (5x7)

Buy Now
Signal Buffers, Repeaters, Splitters - SN65LVCP1414RLJR - ODG (Origin Data Global)
Shenzhen, China
Signal Buffers, Repeaters, Splitters
SN65LVCP1414RLJR
Signal Buffers, Repeaters, Splitters SN65LVCP1414RLJR
IC REDRIVER 4CH 14.2GBPS 38WQFN

IC REDRIVER 4CH 14.2GBPS 38WQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LVCP1414RLJR 896356-SN65LVCP1414RLJR 756-SN65LVCP1414RLJR SN65LVCP1414RLJR SN65LVCP1414RLJR SN65LVCP1414RLJR
Product Name SN65LVCP1414 14.2-GBPS Quad Channel, Dual Mode Linear Equalizer Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVCP1414RLJR Dual Quad Interface Transceiver IC Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters
Device Type SN65LVCP1414 14.2-GBPS Quad Channel, Dual Mode Linear Equalizer Buffer Transceiver Sensor Interface; Buffer Buffer Buffer; Buffer, ReDriver
Features RoHS RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT541 Octal Buffers/Drivers With 3-State Outputs - 5962-9074901M2A - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54LS640-SP Octal Bus Transceivers - 5962-8416101VSA - Texas Instruments
Specs
Technology LS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4051MT - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
SN54HC04-SP Hex Inverters - 5962-8409801VDA - Texas Instruments
Specs
Technology HC
Device Type SN54HC04-SP Hex Inverters
Supply Voltage Other; 6
View Details