The SN65HVD70DR is a 3.3-V full-duplex RS-485 transceiver with active-high driver enable and active-low receiver enable, designed for multi-point communications over long cable runs. It operates from -40°C to 125°C and supports signaling rates up to 400 kbps. The device features a 70-mV receiver hysteresis for noise immunity, less than 1.1-mA quiescent current during operation, and a maximum standby current of 5 µA. It provides > ±12-kV IEC 61000-4-2 contact discharge protection and > ±30-kV HBM protection. The part is housed in a 14-pin SOIC package measuring 8.65 mm × 3.91 mm. Glitch-free power-up and power-down protection is included for hot-plug applications.
3.3V, Full-Duplex RS-485, 12kV IEC ESD, 400kbps data rate, w/Enables 14-SOIC -40 to 125
3.3V, Full-Duplex RS-485, 12kV IEC ESD, 400kbps data rate, w/Enables 14-SOIC -40 to 125 Product overview: SN65HVD70DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 12kV, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, 12kV, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD70DR can be used for catalog matching and distributor lookup.
IC TRANSCEIVER FULL 1/1 14SOIC
RS-485 Interface IC RS-485 Transceiver
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65HVD70DR | 710-SN65HVD70DR | SN65HVD70DR | SN65HVD70DR |
| Product Name | SN65HVD70 3.3V, Full-Duplex RS-485, 12kV IEC ESD, 400kbps data rate, w/Enables | 3.3V 12kV SOIC Interface Transceiver IC | Drivers, Receivers, Transceivers | RS-485 Interface IC |
| Technology | RS485 | RS422; RS485; RS422, RS485 | ||
| Device Type | SN65HVD70 3.3V, Full-Duplex RS-485, 12kV IEC ESD, 400kbps data rate, w/Enables | Transceiver | Transceiver; Transceiver | |
| Features | RoHS | RoHS | RoHS | |
| Supply Voltage | 3.3V | Other; 3V ~ 3.6V | ||
| # of Tx | 1 # |