The SN65LVCP1414 is a quad-channel, uni-directional linear equalizer designed for backplane and cable interconnects operating up to 14.2 Gbps. It is housed in a 38-terminal 5 mm × 7 mm × 0.75 mm QFN package with 0.5 mm terminal pitch, supports 2.5 V or 3.3 V single supply, and operates from −40°C to 85°C. Each channel provides up to 17 dB of analog equalization with 1 dB step control, a 1200 mV output linear dynamic range, and consumes typically 80 mW. The device features GPIO or I2C control, better than 15 dB return loss at 7.1 GHz, and supports out-of-band signaling.
14.2-GBPS Quad Channel, Dual Mode Linear Equalizer 38-WQFN -40 to 85
14.2-GBPS Quad Channel, Dual Mode Linear Equalizer 38-WQFN -40 to 85 Product overview: SN65LVCP1414RLJT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Quad, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN65LVCP1414RLJT
Manufacturer: Texas Instruments
Win Source Part Number: 1098908-SN65LVCP1414
Packaging: Reel - TR
Type: Buffer, ReDriver
Input: CML
Output: CML
Number of Channels: 4
Data Rate (Max): 14.2Gbps
Delay Time: 65ps
Signal Conditioning: Input Equalization, Output Pre-Emphasis
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 38-QFN (5x7)
Supply Voltage - Operating: 2.375 V to 3.465 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Buffer, ReDriver 4 Channel 14.2Gbps 38-WQFN (5x7)
IC REDRIVER 4CH 14.2GBPS 38QFN
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65LVCP1414RLJT | 756-SN65LVCP1414RLJT | 1098908-SN65LVCP1414RLJT | SN65LVCP1414RLJT | SN65LVCP1414RLJT |
| Product Name | SN65LVCP1414 14.2-GBPS Quad Channel, Dual Mode Linear Equalizer | Dual Quad Interface Transceiver IC | Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVCP1414RLJT | Signal Buffers, Repeaters, Splitters | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters |
| Device Type | SN65LVCP1414 14.2-GBPS Quad Channel, Dual Mode Linear Equalizer | Transceiver | Signal Conditioner; Buffer | Buffer | Sensor Interface; Buffer |
| Features | RoHS | RoHS | RoHS | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |