Texas Instruments SN65LBC173A Quadruple RS-485 Differential Line Receivers SN65LBC173ANE4

Description
Quadruple RS-485 Differential Line Receivers 16-PDIP -40 to 85
Request a Quote
Description
Quadruple RS-485 Differential Line Receivers 16-PDIP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Quadruple RS-485 differential line receivers with 3-state outputs, designed for TIA/EIA-485, TIA/EIA-422, and ISO 8482 applications, supporting data rates exceeding 50 Mbps, with a common-mode input range of -7 V to 12 V, ESD protection exceeding 6 kV on bus inputs, propagation delay times under 16 ns, and standby power consumption under 20 µA. Available in a 16-pin PDIP package measuring 19.3 mm by 9.4 mm and characterized for operation from -40°C to 85°C.

Datasheet Summary
Powered by GS/AI

Quadruple RS-485 differential line receivers with 3-state outputs, designed for TIA/EIA-485, TIA/EIA-422, and ISO 8482 applications, supporting data rates exceeding 50 Mbps, with a common-mode input range of -7 V to 12 V, ESD protection exceeding 6 kV on bus inputs, propagation delay times under 16 ns, and standby power consumption under 20 µA. Available in a 16-pin PDIP package measuring 19.3 mm by 9.4 mm and characterized for operation from -40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
SN65LBC173A Quadruple RS-485 Differential Line Receivers - SN65LBC173ANE4 - Texas Instruments
Dallas, TX, United States
SN65LBC173A Quadruple RS-485 Differential Line Receivers
SN65LBC173ANE4
SN65LBC173A Quadruple RS-485 Differential Line Receivers SN65LBC173ANE4
Quadruple RS-485 Differential Line Receivers 16-PDIP -40 to 85

Quadruple RS-485 Differential Line Receivers 16-PDIP -40 to 85

Buy Now Datasheet
Singapore, Singapore
Quad DIP Interface Transceiver IC
710-SN65LBC173ANE4
Quad DIP Interface Transceiver IC 710-SN65LBC173ANE4
IC QUAD RS485 DIFF RCVR 16-DIP Product overview: SN65LBC173ANE4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, DIP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, DIP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LBC173ANE4 can be used for catalog matching and distributor lookup.

IC QUAD RS485 DIFF RCVR 16-DIP Product overview: SN65LBC173ANE4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, DIP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, DIP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LBC173ANE4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - SN65LBC173ANE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
SN65LBC173ANE4
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers SN65LBC173ANE4
IC LINE RECEIVER 4 FUNC 4 DRVR

IC LINE RECEIVER 4 FUNC 4 DRVR

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LBC173ANE4 710-SN65LBC173ANE4 SN65LBC173ANE4
Product Name SN65LBC173A Quadruple RS-485 Differential Line Receivers Quad DIP Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Technology RS485
Device Type Receiver Transceiver Receiver; Sensor Interface
Features RoHS RoHS
Supply Voltage 5V
# of Tx 0 #
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT2827A 10 Bit Buffer/Driver With Series Resistor - 5962-9074401MKA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
5.5V Interface Transceiver IC - 704-54ACTQ245WRQMLV - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -55 C (-67 F)
View Details
2 suppliers
SN54HC245-SP Octal Bus Transceivers With 3-State Outputs - 5962-8408501VRA - Texas Instruments
Specs
Technology HC
Device Type Transceiver
Supply Voltage Other; 6
View Details