Half-Duplex RS-485 Transceiver 8-PDIP -40 to 85
RS-485 Interface IC Half-Duplex RS-485 Transceiver
HALF-DUPLEX RS-485 TRANSCEIVER 8
| Texas Instruments | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65HVD485EPE4 | SN65HVD485EPE4 | SN65HVD485EPE4 |
| Product Name | SN65HVD485E Half-Duplex RS-485 Transceiver | RS-485 Interface IC | Drivers, Receivers, Transceivers |
| Technology | RS485 | RS422; RS485; RS422, RS485 | |
| Device Type | Transceiver | Transceiver; Transceiver | |
| Features | RoHS | RoHS | |
| Supply Voltage | 5V | 5V | Other; 4.5V ~ 5.5V |
| # of Tx | 1 # |