Texas Instruments SN65LBC174A Quadruple RS-485 Differential Line Drivers SN65LBC174A16DWRG4

Description
Quadruple RS-485 Differential Line Drivers 16-SOIC -40 to 85
Request a Quote Datasheet
Description
Quadruple RS-485 Differential Line Drivers 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65LBC174A Quadruple RS-485 Differential Line Drivers - SN65LBC174A16DWRG4 - Texas Instruments
Dallas, TX, United States
SN65LBC174A Quadruple RS-485 Differential Line Drivers
SN65LBC174A16DWRG4
SN65LBC174A Quadruple RS-485 Differential Line Drivers SN65LBC174A16DWRG4
Quadruple RS-485 Differential Line Drivers 16-SOIC -40 to 85

Quadruple RS-485 Differential Line Drivers 16-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
SOIC Interface Transceiver IC
710-SN65LBC174A16DWRG4
SOIC Interface Transceiver IC 710-SN65LBC174A16DWRG4
Quadruple RS-485 Differential Line Drivers 16-SOIC -40 to 85 Product overview: SN65LBC174A16DWRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LBC174A16DWR G4 can be used for catalog matching and distributor lookup.

Quadruple RS-485 Differential Line Drivers 16-SOIC -40 to 85 Product overview: SN65LBC174A16DWRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LBC174A16DWRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN65LBC174A16DWRG4 - 081190-SN65LBC174A16DWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65LBC174A16DWRG4
081190-SN65LBC174A16DWRG4
Interface - Interface - Drivers, Receivers, Transceivers - SN65LBC174A16DWRG4 081190-SN65LBC174A16DWRG4
Manufacturer: Texas Instruments Win Source Part Number: 081190-SN65LBC174A16 DWRG4 Packaging: Reel - TR Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 4/0 Receiver Hysteresis: 40mV Data Rate: 30Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 081190-SN65LBC174A16DWRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 4/0
Receiver Hysteresis: 40mV
Data Rate: 30Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
RS-422/RS-485 Interface IC
SN65LBC174A16DWRG4
RS-422/RS-485 Interface IC SN65LBC174A16DWRG4
RS-422/RS-485 Interface IC Quad RS-485 Diff Line Driver

RS-422/RS-485 Interface IC Quad RS-485 Diff Line Driver

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LBC174A16DWRG4 710-SN65LBC174A16DWRG4 081190-SN65LBC174A16DWRG4 SN65LBC174A16DWRG4
Product Name SN65LBC174A Quadruple RS-485 Differential Line Drivers SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN65LBC174A16DWRG4 RS-422/RS-485 Interface IC
Technology RS485
Device Type Line / Bus Driver Transceiver Receiver
Features RoHS RoHS RoHS
Supply Voltage 5V Other; 4.75 V ~ 5.25 V 5V
# of Tx 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 710-LMS202IMX - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Data Rate 230 kbps
View Details
4 suppliers
DS3486 Quad RS-422/RS-423 Line Receiver - DS3486M/NOPB - Texas Instruments
Specs
Technology RS422
Device Type Receiver
Features RoHS
View Details
4 suppliers
MAX213 5-V Multichannel RS-232 Line Driver/Receiver with 15-kV ESD Protection - MAX213CDW - Texas Instruments
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver
Features RoHS
View Details
3 suppliers