Texas Instruments SN65LVDM179 Full-Duplex LVDM Transceiver SN65LVDM179DR

Description
Full-Duplex LVDM Transceiver 8-SOIC -40 to 85
Request a Quote Datasheet
Description
Full-Duplex LVDM Transceiver 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65LVDM179 Full-Duplex LVDM Transceiver - SN65LVDM179DR - Texas Instruments
Dallas, TX, United States
SN65LVDM179 Full-Duplex LVDM Transceiver
SN65LVDM179DR
SN65LVDM179 Full-Duplex LVDM Transceiver SN65LVDM179DR
Full-Duplex LVDM Transceiver 8-SOIC -40 to 85

Full-Duplex LVDM Transceiver 8-SOIC -40 to 85

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDM179DR - 1098926-SN65LVDM179DR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDM179DR
1098926-SN65LVDM179DR
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDM179DR 1098926-SN65LVDM179DR
Manufacturer: Texas Instruments Win Source Part Number: 1098926-SN65LVDM179D R Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 1/1 Duplex: Full Data Rate: 100Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1098926-SN65LVDM179DR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 1/1
Duplex: Full
Data Rate: 100Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
3.3V SOIC Interface Transceiver IC
710-SN65LVDM179DR
3.3V SOIC Interface Transceiver IC 710-SN65LVDM179DR
500Mbps LVDM Transceiver, 8-SOIC, 3.3V, -40 to 85C Product overview: SN65LVDM179DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDM179DR can be used for catalog matching and distributor lookup.

500Mbps LVDM Transceiver, 8-SOIC, 3.3V, -40 to 85C Product overview: SN65LVDM179DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDM179DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - SN65LVDM179DR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SN65LVDM179DR
Drivers, Receivers, Transceivers SN65LVDM179DR
IC TRANSCEIVER FULL 1/1 8SOIC

IC TRANSCEIVER FULL 1/1 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
SN65LVDM179DR
LVDS Interface IC SN65LVDM179DR
LVDS Interface IC Full-Duplex LVDM Transceiver

LVDS Interface IC Full-Duplex LVDM Transceiver

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LVDM179DR 1098926-SN65LVDM179DR 710-SN65LVDM179DR SN65LVDM179DR SN65LVDM179DR
Product Name SN65LVDM179 Full-Duplex LVDM Transceiver Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDM179DR 3.3V SOIC Interface Transceiver IC Drivers, Receivers, Transceivers LVDS Interface IC
Device Type Transceiver Receiver; Transceiver Transceiver Transceiver; Transceiver
Features RoHS RoHS RoHS
# of Tx 1 #
# of Rx 1 #
Data Rate 500000 kbps 100000 kbps 500000 kbps 100000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Specialty Logic - 54LS181FMQB - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54ACT245-SP Octal Bus Transceivers With 3-State Outputs - 5962-8766301SRA - Texas Instruments
Specs
Technology ACT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
SN55ALS161 Octal General-Purpose Interface Bus Transceiver - 5962-8968101SA - Texas Instruments
Specs
Device Type Transceiver
# of Rx 8 #
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers