The SN65HVD3088E is a low-power, half-duplex RS-485 transceiver designed for data transmission up to 20 Mbps. It operates from a 5-V supply and complies with the TIA/EIA-485A standard. The device features a 1/8 unit load for up to 256 nodes on a bus, 15 kV bus-pin ESD protection, and fail-safe receiver functionality. It is available in a VSSOP (DGK) package measuring 3 mm × 4.9 mm, with an operating temperature range of -40°C to 85°C. Quiescent current is 0.3 mA in active mode and 1 nA in shutdown mode.
Low-power Half-duplex RS-485 Transceiver 8-VSSOP -40 to 85
Low-power Half-duplex RS-485 Transceiver 8-VSSOP -40 to 85 Product overview: SN65HVD3088EDGKRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD3088EDGKR
RS-485 Interface IC Low-power Half-dplx Transceiver
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65HVD3088EDGKRG4 | 710-SN65HVD3088EDGKRG4 | SN65HVD3088EDGKRG4 |
| Product Name | SN65HVD3088E Low-power Half-duplex RS-485 Transceiver | Low-Power Interface Transceiver IC | RS-485 Interface IC |
| Technology | RS485 | ||
| Device Type | Transceiver | Transceiver | |
| Features | RoHS | RoHS | RoHS |
| Supply Voltage | 5V | 5V | |
| # of Tx | 1 # |