The SN65LBC176AD is a differential bus transceiver designed for bidirectional data communication on multipoint bus lines, compliant with ANSI TIA/EIA-485-A and ISO 8482:1987(E). It operates from a single 5-V supply and features a SOIC-8 package measuring 4.9 mm x 3.91 mm. The device supports signaling rates up to 30 Mbps, includes bus-pin ESD protection exceeding 12 kV HBM, and offers a common mode voltage range of -7 V to 12 V. Thermal shutdown and current limiting protect the driver, while the receiver has a failsafe design with ±200 mV sensitivity and 50 mV typical hysteresis. It operates over a temperature range of -40°C to 85°C.
Differential Bus Transceivers 8-SOIC -40 to 85
RS-485 Transceiver, Half Duplex, 30Mbps, 5V, SOIC Product overview: SN65LBC176AD from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LBC176AD can be used for catalog matching and distributor lookup.
TRANSCEIVER, RS485, 30MBPS, SOIC-8; Device Type:RS485 Transceiver; IC Interface Type:RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers
IC TRANSCEIVER HALF 1/1 8SOIC
RS-485 Interface IC Quad LP Diff Bus
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65LBC176AD | 710-SN65LBC176AD | 66AH7084 | SN65LBC176AD | SN65LBC176AD |
| Product Name | SN65LBC176A Differential Bus Transceivers | 5V SOIC Interface Transceiver IC | Transceiver, Rs485, 30Mbps, Soic-8; Device Type Texas Instruments | Drivers, Receivers, Transceivers | RS-485 Interface IC |
| Device Type | Transceiver | Transceiver | Transceiver; Transceiver | ||
| Features | RoHS | RoHS | RoHS | RoHS | |
| Supply Voltage | 5V | Other; 4.75V | Other; 4.75V ~ 5.25V | 5V | |
| # of Tx | 1 # | ||||
| # of Rx | 1 # |