Texas Instruments SN65LV1224B 1:10 LVDS Serdes Receiver 100 - 660Mbps SN65LV1224BRHBTG4

Description
1:10 LVDS Serdes Receiver 100 - 660Mbps 32-VQFN -40 to 85
Request a Quote Datasheet
Description
1:10 LVDS Serdes Receiver 100 - 660Mbps 32-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65LV1224B 1:10 LVDS Serdes Receiver 100 - 660Mbps - SN65LV1224BRHBTG4 - Texas Instruments
Dallas, TX, United States
SN65LV1224B 1:10 LVDS Serdes Receiver 100 - 660Mbps
SN65LV1224BRHBTG4
SN65LV1224B 1:10 LVDS Serdes Receiver 100 - 660Mbps SN65LV1224BRHBTG4
1:10 LVDS Serdes Receiver 100 - 660Mbps 32-VQFN -40 to 85

1:10 LVDS Serdes Receiver 100 - 660Mbps 32-VQFN -40 to 85

Supplier's Site Datasheet
Interface - Interface - Serializers, Deserializers - SN65LV1224BRHBTG4 - 1098904-SN65LV1224BRHBTG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Serializers, Deserializers - SN65LV1224BRHBTG4
1098904-SN65LV1224BRHBTG4
Interface - Interface - Serializers, Deserializers - SN65LV1224BRHBTG4 1098904-SN65LV1224BRHBTG4
Manufacturer: Texas Instruments Win Source Part Number: 1098904-SN65LV1224BR HBTG4 Packaging: Reel - TR Mounting: SMD (SMT) Number of Inputs: 1 Output Type: LVTTL Data Rate: 660Mbps Input Type: LVDS Number of Outputs: 10 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-VQFN (5x5) Purpose: Deserializer Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1098904-SN65LV1224BRHBTG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Inputs: 1
Output Type: LVTTL
Data Rate: 660Mbps
Input Type: LVDS
Number of Outputs: 10
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-VQFN (5x5)
Purpose: Deserializer
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
QFN Interface Transceiver IC
755-SN65LV1224BRHBTG4
QFN Interface Transceiver IC 755-SN65LV1224BRHBTG4
IC DESERIALIZER 10:1 LVDS 32-QFN Product overview: SN65LV1224BRHBTG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, QFN, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-SN65LV1224BRHBTG 4 can be used for catalog matching and distributor lookup.

IC DESERIALIZER 10:1 LVDS 32-QFN Product overview: SN65LV1224BRHBTG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, QFN, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-SN65LV1224BRHBTG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LV1224BRHBTG4 1098904-SN65LV1224BRHBTG4 755-SN65LV1224BRHBTG4
Product Name SN65LV1224B 1:10 LVDS Serdes Receiver 100 - 660Mbps Interface - Interface - Serializers, Deserializers - SN65LV1224BRHBTG4 QFN Interface Transceiver IC
Technology LVDS
Device Type Receiver Transceiver
Features RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN55LBC175 Quadruple Low-Power Differential Line Receiver - 5962-9076603Q2A - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
SN55ALS160 Octal General-Purpose Interface Bus Transceiver - 5962-89680012A - Texas Instruments
Specs
Device Type Transceiver
# of Rx 8 #
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54BCT646 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-9155501MLA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 100114J-MIL - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Package Type 24-CDIP (0.600, 15.24mm)
View Details