Texas Instruments SN65LVDM180 Full-Duplex LVDM Transceiver SN65LVDM180PWR

Description
Full-Duplex LVDM Transceiver 14-TSSOP -40 to 85
Request a Quote Datasheet
Description
Full-Duplex LVDM Transceiver 14-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65LVDM180 Full-Duplex LVDM Transceiver - SN65LVDM180PWR - Texas Instruments
Dallas, TX, United States
SN65LVDM180 Full-Duplex LVDM Transceiver
SN65LVDM180PWR
SN65LVDM180 Full-Duplex LVDM Transceiver SN65LVDM180PWR
Full-Duplex LVDM Transceiver 14-TSSOP -40 to 85

Full-Duplex LVDM Transceiver 14-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
3.3V TSSOP Interface Transceiver IC
710-SN65LVDM180PWR
3.3V TSSOP Interface Transceiver IC 710-SN65LVDM180PWR
500Mbps LVDM Bus Transceiver, 1-Ch, 3.3V, 85°C, TSSOP Product overview: SN65LVDM180PWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDM180PWR can be used for catalog matching and distributor lookup.

500Mbps LVDM Bus Transceiver, 1-Ch, 3.3V, 85°C, TSSOP Product overview: SN65LVDM180PWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDM180PWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDM180PWR - 1252851-SN65LVDM180PWR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDM180PWR
1252851-SN65LVDM180PWR
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDM180PWR 1252851-SN65LVDM180PWR
Manufacturer: Texas Instruments Win Source Part Number: 1252851-SN65LVDM180P WR Packaging: Tape and Reel Type: Transceiver Mounting Style: SMD Protocol: LVDS Number of Drivers/Receivers: 1/1 Duplex: Full Data Rate: 150Mbps Categories: Integrated Circuits Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-TSSOP Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Family Part Number: SN65LVDM180 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 1252851-SN65LVDM180PWR
Packaging: Tape and Reel
Type: Transceiver
Mounting Style: SMD
Protocol: LVDS
Number of Drivers/Receivers: 1/1
Duplex: Full
Data Rate: 150Mbps
Categories: Integrated Circuits
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Family Part Number: SN65LVDM180
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 3.6V

Buy Now
Sheung Wan, Hong Kong
LVDS Interface IC
SN65LVDM180PWR
LVDS Interface IC SN65LVDM180PWR
LVDS Interface IC Full-Duplex LVDM Transceiver

LVDS Interface IC Full-Duplex LVDM Transceiver

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LVDM180PWR 710-SN65LVDM180PWR 1252851-SN65LVDM180PWR SN65LVDM180PWR
Product Name SN65LVDM180 Full-Duplex LVDM Transceiver 3.3V TSSOP Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDM180PWR LVDS Interface IC
Device Type Transceiver Transceiver Receiver; Transceiver
Features RoHS RoHS RoHS
# of Tx 1 #
# of Rx 1 #
Data Rate 500000 kbps 500000 kbps 150000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS640B Octal Bus Transceivers With 3-State Outputs - 5962-8872701RA - Texas Instruments
Specs
Technology ALS
Device Type Transceiver
Supply Voltage Other; 5
View Details
AM26LS33AM Quadruple Differential Line Receiver - 5962-7802004M2A - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details
2 suppliers
Specialized - 32R1615DR-4DBT - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
SN55113 Dual Differential Line Driver - 5962-88744012A - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
2 suppliers