Texas Instruments SN65HVD72 3.3V, Half-Duplex RS-485, 12kV IEC ESD, 250kbps data rate SN65HVD72DGKR

Description
3.3V, Half-Duplex RS-485, 12kV IEC ESD, 250kbps data rate 8-VSSOP -40 to 125
Request a Quote Datasheet
Description
3.3V, Half-Duplex RS-485, 12kV IEC ESD, 250kbps data rate 8-VSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65HVD72 3.3V, Half-Duplex RS-485, 12kV IEC ESD, 250kbps data rate - SN65HVD72DGKR - Texas Instruments
Dallas, TX, United States
SN65HVD72 3.3V, Half-Duplex RS-485, 12kV IEC ESD, 250kbps data rate
SN65HVD72DGKR
SN65HVD72 3.3V, Half-Duplex RS-485, 12kV IEC ESD, 250kbps data rate SN65HVD72DGKR
3.3V, Half-Duplex RS-485, 12kV IEC ESD, 250kbps data rate 8-VSSOP -40 to 125

3.3V, Half-Duplex RS-485, 12kV IEC ESD, 250kbps data rate 8-VSSOP -40 to 125

Buy Now Datasheet
Singapore, Singapore
3.3V Interface Transceiver IC
710-SN65HVD72DGKR
3.3V Interface Transceiver IC 710-SN65HVD72DGKR
RS-485 Transceiver, Half-Duplex, 3.3V, 250kbps, VSSOP Product overview: SN65HVD72DGKR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD72DGKR can be used for catalog matching and distributor lookup.

RS-485 Transceiver, Half-Duplex, 3.3V, 250kbps, VSSOP Product overview: SN65HVD72DGKR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD72DGKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD72DGKR - 1252759-SN65HVD72DGKR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD72DGKR
1252759-SN65HVD72DGKR
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD72DGKR 1252759-SN65HVD72DGKR
Manufacturer: Texas Instruments Win Source Part Number: 1252759-SN65HVD72DGK R Packaging: Reel - TR Type: Transceiver Operating Temperature Range: -40°C ~ 125°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 80mV Data Rate: 250kbps Family Name: SN65HVD72 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-VSSOP Alternative Parts (Cross-Reference): SN65HVD72DRBR; SN65HVD72DRBT; SN65HVD72D; ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1252759-SN65HVD72DGKR
Packaging: Reel - TR
Type: Transceiver
Operating Temperature Range: -40°C ~ 125°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 80mV
Data Rate: 250kbps
Family Name: SN65HVD72
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-VSSOP
Alternative Parts (Cross-Reference): SN65HVD72DRBR; SN65HVD72DRBT; SN65HVD72D;
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Transceiver, Rs485, 250Kbps, Vssop-8; Device Type Texas Instruments - 26AJ9049 - Newark, An Avnet Company
Chicago, IL, United States
Transceiver, Rs485, 250Kbps, Vssop-8; Device Type Texas Instruments
26AJ9049
Transceiver, Rs485, 250Kbps, Vssop-8; Device Type Texas Instruments 26AJ9049
TRANSCEIVER, RS485, 250KBPS, VSSOP-8; Device Type:Transceiver; IC Interface Type:RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers ; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Driver Case Style:VSSOP; No. of Pins:8Pins;RoHS Compliant: Yes

TRANSCEIVER, RS485, 250KBPS, VSSOP-8; Device Type:Transceiver; IC Interface Type:RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Driver Case Style:VSSOP; No. of Pins:8Pins;RoHS Compliant: Yes

Supplier's Site
Drivers, Receivers, Transceivers - SN65HVD72DGKR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SN65HVD72DGKR
Drivers, Receivers, Transceivers SN65HVD72DGKR
IC TRANSCEIVER HALF 1/1 8VSSOP

IC TRANSCEIVER HALF 1/1 8VSSOP

Supplier's Site Datasheet
Communication Interface Chip/UART/485/232 >> RS-485/RS-422 ICs - SN65HVD72DGKR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Communication Interface Chip/UART/485/232 >> RS-485/RS-422 ICs
SN65HVD72DGKR
Communication Interface Chip/UART/485/232 >> RS-485/RS-422 ICs SN65HVD72DGKR
transceiver 250Kbps 1/1 VSSOP-8-0.65mm RS-485/RS-422 ICs ROHS

transceiver 250Kbps 1/1 VSSOP-8-0.65mm RS-485/RS-422 ICs ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-485 Interface IC
SN65HVD72DGKR
RS-485 Interface IC SN65HVD72DGKR
RS-485 Interface IC 3.3V-Supply RS-485 IEC ESD Protection

RS-485 Interface IC 3.3V-Supply RS-485 IEC ESD Protection

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65HVD72DGKR 710-SN65HVD72DGKR 1252759-SN65HVD72DGKR 26AJ9049 SN65HVD72DGKR SN65HVD72DGKR SN65HVD72DGKR
Product Name SN65HVD72 3.3V, Half-Duplex RS-485, 12kV IEC ESD, 250kbps data rate 3.3V Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD72DGKR Transceiver, Rs485, 250Kbps, Vssop-8; Device Type Texas Instruments Drivers, Receivers, Transceivers Communication Interface Chip/UART/485/232 >> RS-485/RS-422 ICs RS-485 Interface IC
Technology RS485 RS422; RS485; RS422, RS485 RS422; RS485
Device Type SN65HVD72 3.3V, Half-Duplex RS-485, 12kV IEC ESD, 250kbps data rate Transceiver Receiver; Transceiver Transceiver; Transceiver Terminators; UART
Features RoHS RoHS RoHS RoHS RoHS
Supply Voltage 3.3V Other; 3 V ~ 3.6 V Other; 3V Other; 3V ~ 3.6V Other; 3V~3.6V 3.3V
# of Tx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

DS3695 Multipoint RS-485/RS-422 Transceivers - DS3695N - Texas Instruments
Specs
Technology RS422; RS485
Device Type Transceiver
Supply Voltage 5V
View Details
3 suppliers
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
ISO3082 Isolated 5-V Half-Duplex RS-485 Transceivers - ISO3082DW - Texas Instruments
Specs
Technology RS485
Device Type Transceiver
Features RoHS
View Details
5 suppliers
MAX202 5-V Dual RS-232 Line Driver/Receiver with +/-15 kV ESD Protection - MAX202IDRG4 - Texas Instruments
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver
Features RoHS
View Details
3 suppliers