Texas Instruments SN65LBC176 Differential Bus Transceiver SN65LBC176DR

Description
Differential Bus Transceiver 8-SOIC -40 to 85
Request a Quote Datasheet
Description
Differential Bus Transceiver 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65LBC176 Differential Bus Transceiver - SN65LBC176DR - Texas Instruments
Dallas, TX, United States
SN65LBC176 Differential Bus Transceiver
SN65LBC176DR
SN65LBC176 Differential Bus Transceiver SN65LBC176DR
Differential Bus Transceiver 8-SOIC -40 to 85

Differential Bus Transceiver 8-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
5V SOIC Interface Transceiver IC
710-SN65LBC176DR
5V SOIC Interface Transceiver IC 710-SN65LBC176DR
RS-485 Transceiver, 10Mbps, 5V, Half Duplex, SOIC Product overview: SN65LBC176DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LBC176DR can be used for catalog matching and distributor lookup.

RS-485 Transceiver, 10Mbps, 5V, Half Duplex, SOIC Product overview: SN65LBC176DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LBC176DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-485 Interface IC
SN65LBC176DR
RS-485 Interface IC SN65LBC176DR
RS-485 Interface IC Differential Bus Transceiver

RS-485 Interface IC Differential Bus Transceiver

Buy Now Datasheet
Rs485 Transceiver, 10Mbps, Soic-8; Device Type Texas Instruments - 54AH1454 - Newark, An Avnet Company
Chicago, IL, United States
Rs485 Transceiver, 10Mbps, Soic-8; Device Type Texas Instruments
54AH1454
Rs485 Transceiver, 10Mbps, Soic-8; Device Type Texas Instruments 54AH1454
RS485 TRANSCEIVER, 10MBPS, SOIC-8; Device Type:RS485 Transceiver; IC Interface Type:RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers ; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Driver Case Style:SOIC; No. of RoHS Compliant: Yes

RS485 TRANSCEIVER, 10MBPS, SOIC-8; Device Type:RS485 Transceiver; IC Interface Type:RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Driver Case Style:SOIC; No. of RoHS Compliant: Yes

Supplier's Site
Drivers, Receivers, Transceivers - SN65LBC176DR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SN65LBC176DR
Drivers, Receivers, Transceivers SN65LBC176DR
IC TRANSCEIVER HALF 1/1 8SOIC

IC TRANSCEIVER HALF 1/1 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LBC176DR 710-SN65LBC176DR SN65LBC176DR 54AH1454 SN65LBC176DR
Product Name SN65LBC176 Differential Bus Transceiver 5V SOIC Interface Transceiver IC RS-485 Interface IC Rs485 Transceiver, 10Mbps, Soic-8; Device Type Texas Instruments Drivers, Receivers, Transceivers
Device Type Transceiver Transceiver Transceiver; Transceiver
Features RoHS RoHS RoHS RoHS
Supply Voltage 5V 5V Other; 4.75V Other; 4.75V ~ 5.25V
# of Tx 1 #
# of Rx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 710-DS3691VX - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; ±4.75V ~ 5.25V
Operating Temperature 0 C (32 F)
View Details
2 suppliers
SN55LBC175 Quadruple Low-Power Differential Line Receiver - 5962-9076603QFA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
2 suppliers
SN54ACT244-SP Octal Buffers/Drivers With 3-State Outputs - 5962-8776001SSA - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers
SN54BCT2244 Octal Buffers And Line/MOS Drivers With 3-State Outputs - 5962-9074101MRA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers