Texas Instruments SN65LV1021 10:1 LVDS Serdes Transmitter 100-400 Mbps SN65LV1021DB

Description
10:1 LVDS Serdes Transmitter 100-400 Mbps 28-SSOP -40 to 85
Request a Quote Datasheet
Description
10:1 LVDS Serdes Transmitter 100-400 Mbps 28-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65LV1021 10:1 LVDS Serdes Transmitter 100-400 Mbps - SN65LV1021DB - Texas Instruments
Dallas, TX, United States
SN65LV1021 10:1 LVDS Serdes Transmitter 100-400 Mbps
SN65LV1021DB
SN65LV1021 10:1 LVDS Serdes Transmitter 100-400 Mbps SN65LV1021DB
10:1 LVDS Serdes Transmitter 100-400 Mbps 28-SSOP -40 to 85

10:1 LVDS Serdes Transmitter 100-400 Mbps 28-SSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
SSOP Interface Transceiver IC
755-SN65LV1021DB
SSOP Interface Transceiver IC 755-SN65LV1021DB
LVDS Serdes Transmitter 400Mbps 10:1 28-SSOP Product overview: SN65LV1021DB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-SN65LV1021DB can be used for catalog matching and distributor lookup.

LVDS Serdes Transmitter 400Mbps 10:1 28-SSOP Product overview: SN65LV1021DB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-SN65LV1021DB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Serializers, Deserializers - SN65LV1021DB - 029564-SN65LV1021DB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Serializers, Deserializers - SN65LV1021DB
029564-SN65LV1021DB
Interface - Interface - Serializers, Deserializers - SN65LV1021DB 029564-SN65LV1021DB
Manufacturer: Texas Instruments Win Source Part Number: 029564-SN65LV1021DB Packaging: Tube/Rail Mounting: SMD (SMT) Number of Inputs: 10 Output Type: LVDS Data Rate: 400Mbps Input Type: LVDS Number of Outputs: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-SSOP Purpose: Serializer Supply Voltage - Operating: 3 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 029564-SN65LV1021DB
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of Inputs: 10
Output Type: LVDS
Data Rate: 400Mbps
Input Type: LVDS
Number of Outputs: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-SSOP
Purpose: Serializer
Supply Voltage - Operating: 3 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Serializers, Deserializers - SN65LV1021DB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Serializers, Deserializers
SN65LV1021DB
Serializers, Deserializers SN65LV1021DB
400Mbps Serializer 10 Input 1 Output 28-SSOP

400Mbps Serializer 10 Input 1 Output 28-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Serializers, Deserializers - SN65LV1021DB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Serializers, Deserializers
SN65LV1021DB
Integrated Circuits (ICs) - Interface - Serializers, Deserializers SN65LV1021DB
IC SERIALIZER 10:1 LVDS 28-SSOP

IC SERIALIZER 10:1 LVDS 28-SSOP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LV1021DB 755-SN65LV1021DB 029564-SN65LV1021DB SN65LV1021DB SN65LV1021DB
Product Name SN65LV1021 10:1 LVDS Serdes Transmitter 100-400 Mbps SSOP Interface Transceiver IC Interface - Interface - Serializers, Deserializers - SN65LV1021DB Serializers, Deserializers Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Technology LVDS
Device Type Transmitter Transceiver Sensor Interface
Features RoHS RoHS RoHS
Data Rate 400000 kbps 400000 kbps 400000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT126A Quadruple Bus Buffer Gates With 3-State Outputs - 5962-9088901M2A - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
SN54AC244 Octal Buffers/Drivers With 3-State Outputs - 5962-8755201RA - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details
2 suppliers