Texas Instruments SN65HVD53 High Output Full-duplex RS-485 Driver and Receiver with enables SN65HVD53DR

Description
High Output Full-duplex RS-485 Driver and Receiver with enables 14-SOIC -40 to 85
Request a Quote Datasheet
Description
High Output Full-duplex RS-485 Driver and Receiver with enables 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65HVD53 High Output Full-duplex RS-485 Driver and Receiver with enables - SN65HVD53DR - Texas Instruments
Dallas, TX, United States
SN65HVD53 High Output Full-duplex RS-485 Driver and Receiver with enables
SN65HVD53DR
SN65HVD53 High Output Full-duplex RS-485 Driver and Receiver with enables SN65HVD53DR
High Output Full-duplex RS-485 Driver and Receiver with enables 14-SOIC -40 to 85

High Output Full-duplex RS-485 Driver and Receiver with enables 14-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
SOIC Interface Transceiver IC
710-SN65HVD53DR
SOIC Interface Transceiver IC 710-SN65HVD53DR
High Output Full-duplex RS-485 Driver and Receiver with enables 14-SOIC -40 to 85 Product overview: SN65HVD53DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD53DR can be used for catalog matching and distributor lookup.

High Output Full-duplex RS-485 Driver and Receiver with enables 14-SOIC -40 to 85 Product overview: SN65HVD53DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD53DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN65HVD53DR - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, BICMOS, PDSO14

Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, BICMOS, PDSO14

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD53DR - 1252753-SN65HVD53DR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD53DR
1252753-SN65HVD53DR
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD53DR 1252753-SN65HVD53DR
Manufacturer: Texas Instruments Win Source Part Number: 1252753-SN65HVD53DR Packaging: Reel - TR Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 14-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 50mV Data Rate: 25Mbps Family Name: SN65HVD53 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Alternative Parts (Cross-Reference): MAX3089ESD+T; MAX3086EESD+; MAX3086EESD+T; Introduction Date: September 29, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1252753-SN65HVD53DR
Packaging: Reel - TR
Type: Transceiver
Operating Temperature Range: -40°C ~ 85°C
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 50mV
Data Rate: 25Mbps
Family Name: SN65HVD53
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Alternative Parts (Cross-Reference): MAX3089ESD+T; MAX3086EESD+; MAX3086EESD+T;
Introduction Date: September 29, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
RS-422/RS-485 Interface IC
SN65HVD53DR
RS-422/RS-485 Interface IC SN65HVD53DR
RS-422/RS-485 Interface IC Hi-Output Full-dplx Driver and Receiver

RS-422/RS-485 Interface IC Hi-Output Full-dplx Driver and Receiver

Buy Now Datasheet
Drivers, Receivers, Transceivers - SN65HVD53DR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SN65HVD53DR
Drivers, Receivers, Transceivers SN65HVD53DR
IC TRANSCEIVER FULL 1/1 14SOIC

IC TRANSCEIVER FULL 1/1 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65HVD53DR 710-SN65HVD53DR SN65HVD53DR 1252753-SN65HVD53DR SN65HVD53DR SN65HVD53DR
Product Name SN65HVD53 High Output Full-duplex RS-485 Driver and Receiver with enables SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD53DR RS-422/RS-485 Interface IC Drivers, Receivers, Transceivers
Technology RS485 RS422; RS485; RS422, RS485
Device Type Receiver Transceiver Transceiver Receiver; Transceiver Transceiver; Transceiver
Features RoHS RoHS RoHS RoHS
Supply Voltage 5V Other; 4.5 V ~ 5.5 V 5V Other; 4.5V ~ 5.5V
# of Tx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC14 Hex Schmitt-trigger Inverters - 5962-8762401DA - Texas Instruments
Specs
Technology AC
Device Type SN54AC14 Hex Schmitt-trigger Inverters
Supply Voltage 3.3V; Other; 3.3,5
View Details
DS8923A TRI-STATE RS-422 Dual Differential Line Drivers and Receiver Pair - DS8923AM/NOPB - Texas Instruments
Specs
Technology RS422
Device Type Line / Bus Driver; Receiver
Features RoHS
View Details
2 suppliers
AM26C31M Quadruple Differential Line Driver - 5962-9163901QFA - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details