Texas Instruments SN65HVD379 3.3 V Full-Duplex RS-485/RS-422 Drivers and Balanced Receivers SN65HVD379D

Description
3.3 V Full-Duplex RS-485/RS-422 Drivers and Balanced Receivers 8-SOIC -40 to 85
Request a Quote
Description
3.3 V Full-Duplex RS-485/RS-422 Drivers and Balanced Receivers 8-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN65HVD379D is a 3.3 V full-duplex RS-485/RS-422 transceiver in an 8-pin SOIC package, designed for bi-directional data communication at up to 25 Mbps. It features 1/2 unit-load receiver input impedance, allowing up to 64 nodes on a bus, and includes bus-pin ESD protection of 15 kV HBM. The device supports bus-fault protection from -7 V to 12 V and integrates thermal shutdown. It operates over a free-air temperature range of -40°C to 85°C and meets ANSI TIA/EIA-485A, TIA/EIA-422-B, ITU-T V.11, and ISO 8482:1993 standards. Power-up and power-down glitches are suppressed, and inputs are 5 V tolerant.

Datasheet Summary
Powered by GS/AI

The SN65HVD379D is a 3.3 V full-duplex RS-485/RS-422 transceiver in an 8-pin SOIC package, designed for bi-directional data communication at up to 25 Mbps. It features 1/2 unit-load receiver input impedance, allowing up to 64 nodes on a bus, and includes bus-pin ESD protection of 15 kV HBM. The device supports bus-fault protection from -7 V to 12 V and integrates thermal shutdown. It operates over a free-air temperature range of -40°C to 85°C and meets ANSI TIA/EIA-485A, TIA/EIA-422-B, ITU-T V.11, and ISO 8482:1993 standards. Power-up and power-down glitches are suppressed, and inputs are 5 V tolerant.

Suppliers

Company
Product
Description
Supplier Links
SN65HVD379 3.3 V Full-Duplex RS-485/RS-422 Drivers and Balanced Receivers - SN65HVD379D - Texas Instruments
Dallas, TX, United States
SN65HVD379 3.3 V Full-Duplex RS-485/RS-422 Drivers and Balanced Receivers
SN65HVD379D
SN65HVD379 3.3 V Full-Duplex RS-485/RS-422 Drivers and Balanced Receivers SN65HVD379D
3.3 V Full-Duplex RS-485/RS-422 Drivers and Balanced Receivers 8-SOIC -40 to 85

3.3 V Full-Duplex RS-485/RS-422 Drivers and Balanced Receivers 8-SOIC -40 to 85

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD379D - 794832-SN65HVD379D - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD379D
794832-SN65HVD379D
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD379D 794832-SN65HVD379D
Manufacturer: Texas Instruments Win Source Part Number: 794832-SN65HVD379D Packaging: Tube Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 50mV Data Rate: 25Mbps Family Name: SN65HVD379 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): SN65HVD379DR; Introduction Date: March 09, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 794832-SN65HVD379D
Packaging: Tube
Type: Transceiver
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 50mV
Data Rate: 25Mbps
Family Name: SN65HVD379
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): SN65HVD379DR;
Introduction Date: March 09, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
3.3V SOIC Interface Transceiver IC
710-SN65HVD379D
3.3V SOIC Interface Transceiver IC 710-SN65HVD379D
3.3V RS-485/422 Transceiver, 25Mbps, Full Duplex, SOIC Product overview: SN65HVD379D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD379D can be used for catalog matching and distributor lookup.

3.3V RS-485/422 Transceiver, 25Mbps, Full Duplex, SOIC Product overview: SN65HVD379D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD379D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-422/RS-485 Interface IC
SN65HVD379D
RS-422/RS-485 Interface IC SN65HVD379D
RS-422/RS-485 Interface IC 3.3 V Full-Duplex RS-485/RS-422

RS-422/RS-485 Interface IC 3.3 V Full-Duplex RS-485/RS-422

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65HVD379D 794832-SN65HVD379D 710-SN65HVD379D SN65HVD379D
Product Name SN65HVD379 3.3 V Full-Duplex RS-485/RS-422 Drivers and Balanced Receivers Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD379D 3.3V SOIC Interface Transceiver IC RS-422/RS-485 Interface IC
Technology RS422; RS485
Device Type Receiver Receiver; Transceiver Transceiver
Features RoHS RoHS RoHS
Supply Voltage 3.3V Other; 3 V ~ 3.6 V 3.3V
# of Tx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

DS75176B Multipoint RS-485/RS-422 Transceivers - DS75176BM/NOPB - Texas Instruments
Specs
Technology RS422; RS485
Device Type Transceiver
Features RoHS
View Details
3 suppliers
DS3695AT Multipoint RS485/RS422 Transceivers - DS3695ATM/NOPB - Texas Instruments
Specs
Device Type Transceiver
Features RoHS
Supply Voltage 5V
View Details
3 suppliers
Quad Interface Transceiver IC - 710-AM26LV31CNS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
View Details
2 suppliers
AM26LS31 Quadruple Differential Line Driver - AM26LS31CDR - Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
# of Tx 4 #
View Details
6 suppliers