The SN65HVD52 is a 3.3-V full-duplex RS-485 transceiver with high output noise margin, designed for balanced transmission lines and compliant with ANSI TIA/EIA-485A, TIA/EIA-422-B, ITU-T V.11, and ISO 8482:1993 standards. It operates with a 5-V power supply, features glitch-free power-up and power-down, and includes bus idle, open, and short-circuit failsafe. The device is available in an 8-pin SOIC package with operating temperature range from -40°C to 85°C. It has no external enable pins and supports signaling rates up to 25 Mbps. The 1/8 unit-load option allows up to 256 nodes on the bus, and bus pins provide ESD protection exceeding 15 kV HBM.
High Output Full-Duplex RS 485 Drivers and Receivers 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1252752-SN65HVD52D
Packaging: Tube
Type: Transceiver
Mounting Style: SMD
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 50mV
Data Rate: 1Mbps
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Family Part Number: SN65HVD52
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
High Output Full-Duplex RS 485 Drivers and Receivers 8-SOIC -40 to 85 Product overview: SN65HVD52D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD52D can be used for catalog matching and distributor lookup.
Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, PDSO8
RS-422/RS-485 Interface IC Hi Output Full-Dupl RS 485
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65HVD52D | 1252752-SN65HVD52D | 710-SN65HVD52D | SN65HVD52D | SN65HVD52D |
| Product Name | SN65HVD52 High Output Full-Duplex RS 485 Drivers and Receivers | Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD52D | SOIC Interface Transceiver IC | RS-422/RS-485 Interface IC | |
| Device Type | Receiver | Receiver; Transceiver | Transceiver | Transceiver | |
| Features | RoHS | RoHS | RoHS | RoHS | |
| Supply Voltage | 5V | Other; 4.5V ~ 5.5V | 5V | ||
| # of Tx | 1 # | ||||
| # of Rx | 1 # |