Texas Instruments SN65HVD485E Half-Duplex RS-485 Transceiver SN65HVD485EDGKR

Description
Half-Duplex RS-485 Transceiver 8-VSSOP -40 to 85
Request a Quote Datasheet
Description
Half-Duplex RS-485 Transceiver 8-VSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65HVD485E Half-Duplex RS-485 Transceiver - SN65HVD485EDGKR - Texas Instruments
Dallas, TX, United States
SN65HVD485E Half-Duplex RS-485 Transceiver
SN65HVD485EDGKR
SN65HVD485E Half-Duplex RS-485 Transceiver SN65HVD485EDGKR
Half-Duplex RS-485 Transceiver 8-VSSOP -40 to 85

Half-Duplex RS-485 Transceiver 8-VSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-SN65HVD485EDGKR
Interface Transceiver IC 710-SN65HVD485EDGKR
Single Transmitter/Receiver RS-485 8-Pin VSSOP T/R Product overview: SN65HVD485EDGKR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD485EDGKR can be used for catalog matching and distributor lookup.

Single Transmitter/Receiver RS-485 8-Pin VSSOP T/R Product overview: SN65HVD485EDGKR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD485EDGKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-485 Interface IC
SN65HVD485EDGKR
RS-485 Interface IC SN65HVD485EDGKR
RS-485 Interface IC Half-Duplex RS-485 Transceiver

RS-485 Interface IC Half-Duplex RS-485 Transceiver

Buy Now Datasheet
Rs485 Txrx, 10Mbps, 5.5V, Vssop-8; Device Type Texas Instruments - 29AH7381 - Newark, An Avnet Company
Chicago, IL, United States
Rs485 Txrx, 10Mbps, 5.5V, Vssop-8; Device Type Texas Instruments
29AH7381
Rs485 Txrx, 10Mbps, 5.5V, Vssop-8; Device Type Texas Instruments 29AH7381
RS485 TXRX, 10MBPS, 5.5V, VSSOP-8; Device Type:RS485 Transceiver; IC Interface Type:RS485; No. of Drivers:1Drivers; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:VSSOP; No. of Pins:8Pins; Operating Temperature RoHS Compliant: Yes

RS485 TXRX, 10MBPS, 5.5V, VSSOP-8; Device Type:RS485 Transceiver; IC Interface Type:RS485; No. of Drivers:1Drivers; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:VSSOP; No. of Pins:8Pins; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Drivers, Receivers, Transceivers - SN65HVD485EDGKR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SN65HVD485EDGKR
Drivers, Receivers, Transceivers SN65HVD485EDGKR
IC TRANSCEIVER HALF 1/1 8VSSOP

IC TRANSCEIVER HALF 1/1 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65HVD485EDGKR 710-SN65HVD485EDGKR SN65HVD485EDGKR 29AH7381 SN65HVD485EDGKR
Product Name SN65HVD485E Half-Duplex RS-485 Transceiver Interface Transceiver IC RS-485 Interface IC Rs485 Txrx, 10Mbps, 5.5V, Vssop-8; Device Type Texas Instruments Drivers, Receivers, Transceivers
Technology RS485 RS422; RS485; RS422, RS485
Device Type Transceiver Transceiver Transceiver; Transceiver
Features RoHS RoHS RoHS RoHS
Supply Voltage 5V 5V Other; 4.5V Other; 4.5V ~ 5.5V
# of Tx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

CY54FCT245T Octal Bus Transceivers with 3-State Outputs - 5962-9221403MRA - Texas Instruments
Specs
Technology FCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SN55ALS160 Octal General-Purpose Interface Bus Transceiver - 5962-8968001SA - Texas Instruments
Specs
Device Type Transceiver
# of Rx 8 #
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
AM26LS33AM Quadruple Differential Line Receiver - 5962-7802004M2A - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details
2 suppliers
 - 54F574DM-MLS - Rochester Electronics
Texas Instruments
Specs
Device Type Line / Bus Driver
Package Type DIP; DIP20
View Details