Texas Instruments SN65LV1021 10:1 LVDS Serdes Transmitter 100-400 Mbps SN65LV1021DBRG4

Description
10:1 LVDS Serdes Transmitter 100-400 Mbps 28-SSOP -40 to 85
Request a Quote Datasheet
Description
10:1 LVDS Serdes Transmitter 100-400 Mbps 28-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65LV1021 10:1 LVDS Serdes Transmitter 100-400 Mbps - SN65LV1021DBRG4 - Texas Instruments
Dallas, TX, United States
SN65LV1021 10:1 LVDS Serdes Transmitter 100-400 Mbps
SN65LV1021DBRG4
SN65LV1021 10:1 LVDS Serdes Transmitter 100-400 Mbps SN65LV1021DBRG4
10:1 LVDS Serdes Transmitter 100-400 Mbps 28-SSOP -40 to 85

10:1 LVDS Serdes Transmitter 100-400 Mbps 28-SSOP -40 to 85

Buy Now Datasheet
SSOP Interface Transceiver IC - 755-SN65LV1021DBRG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SSOP Interface Transceiver IC
755-SN65LV1021DBRG4
SSOP Interface Transceiver IC 755-SN65LV1021DBRG4
10:1 LVDS Serdes Transmitter 100-400 Mbps 28-SSOP -40 to 85 Product overview: SN65LV1021DBRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-SN65LV1021DBRG4 can be used for catalog matching and distributor lookup.

10:1 LVDS Serdes Transmitter 100-400 Mbps 28-SSOP -40 to 85 Product overview: SN65LV1021DBRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-SN65LV1021DBRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Serializers, Deserializers - SN65LV1021DBRG4 - 065056-SN65LV1021DBRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Serializers, Deserializers - SN65LV1021DBRG4
065056-SN65LV1021DBRG4
Interface - Interface - Serializers, Deserializers - SN65LV1021DBRG4 065056-SN65LV1021DBRG4
Manufacturer: Texas Instruments Win Source Part Number: 065056-SN65LV1021DBR G4 Packaging: Reel - TR Mounting: SMD (SMT) Number of Inputs: 10 Output Type: LVDS Data Rate: 400Mbps Input Type: LVDS Number of Outputs: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-SSOP Purpose: Serializer Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 065056-SN65LV1021DBRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Inputs: 10
Output Type: LVDS
Data Rate: 400Mbps
Input Type: LVDS
Number of Outputs: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-SSOP
Purpose: Serializer
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Serializers, Deserializers - SN65LV1021DBRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Serializers, Deserializers
SN65LV1021DBRG4
Integrated Circuits (ICs) - Interface - Serializers, Deserializers SN65LV1021DBRG4
IC SERIAL/DESERIAL 10:1 28-SSOP

IC SERIAL/DESERIAL 10:1 28-SSOP

Supplier's Site
Interface - Serializers, Deserializers - SN65LV1021DBRG4 - Lingto Electronic Limited
Shenzhen, China
Interface - Serializers, Deserializers
SN65LV1021DBRG4
Interface - Serializers, Deserializers SN65LV1021DBRG4
IC SERIAL/DESERIAL 10:1 28-SSOP

IC SERIAL/DESERIAL 10:1 28-SSOP

Supplier's Site Datasheet
Serializers, Deserializers - SN65LV1021DBRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Serializers, Deserializers
SN65LV1021DBRG4
Serializers, Deserializers SN65LV1021DBRG4
400Mbps Serializer 10 Input 1 Output 28-SSOP

400Mbps Serializer 10 Input 1 Output 28-SSOP

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LV1021DBRG4 755-SN65LV1021DBRG4 065056-SN65LV1021DBRG4 SN65LV1021DBRG4 SN65LV1021DBRG4 SN65LV1021DBRG4
Product Name SN65LV1021 10:1 LVDS Serdes Transmitter 100-400 Mbps SSOP Interface Transceiver IC Interface - Interface - Serializers, Deserializers - SN65LV1021DBRG4 Integrated Circuits (ICs) - Interface - Serializers, Deserializers Interface - Serializers, Deserializers Serializers, Deserializers
Technology LVDS
Device Type Transmitter Transceiver Sensor Interface Sensor Interface
Features RoHS RoHS RoHS
Data Rate 400000 kbps 400000 kbps 400000 kbps 400000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4066QPWRQ1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 14-TSSOP (0.173\", 4.40mm Width)
View Details
2 suppliers
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4316E - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
View Details
SN54AS652 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-8868701LA - Texas Instruments
Specs
Technology AS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details