Texas Instruments SN65HVD61 ControlNet(TM) Transceiver SN65HVD61D

Description
ControlNet(TM) Transceiver 14-SOIC -40 to 100
Request a Quote Datasheet
Description
ControlNet(TM) Transceiver 14-SOIC -40 to 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65HVD61 ControlNet(TM) Transceiver - SN65HVD61D - Texas Instruments
Dallas, TX, United States
SN65HVD61 ControlNet(TM) Transceiver
SN65HVD61D
SN65HVD61 ControlNet(TM) Transceiver SN65HVD61D
ControlNet(TM) Transceiver 14-SOIC -40 to 100

ControlNet(TM) Transceiver 14-SOIC -40 to 100

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD61D - 144370-SN65HVD61D - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD61D
144370-SN65HVD61D
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD61D 144370-SN65HVD61D
Manufacturer: Texas Instruments Win Source Part Number: 144370-SN65HVD61D Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 70mV Data Rate: 10Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Alternative Parts (Cross-Reference): SN65HVD61DR; Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 144370-SN65HVD61D
Packaging: Tube/Rail
Type: Transceiver
Mounting: SMD (SMT)
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 70mV
Data Rate: 10Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Alternative Parts (Cross-Reference): SN65HVD61DR;
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - SN65HVD61D - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, PDSO14

Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, PDSO14

Supplier's Site Datasheet
Singapore, Singapore
SOIC Interface Transceiver IC
710-SN65HVD61D
SOIC Interface Transceiver IC 710-SN65HVD61D
Controlnet Transceiver 14-Pin SOIC Tube Product overview: SN65HVD61D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD61D can be used for catalog matching and distributor lookup.

Controlnet Transceiver 14-Pin SOIC Tube Product overview: SN65HVD61D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD61D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Interface - Specialized
SN65HVD61D
Interface - Specialized SN65HVD61D
Interface - Specialized ControlNet Transceiver

Interface - Specialized ControlNet Transceiver

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65HVD61D 144370-SN65HVD61D SN65HVD61D 710-SN65HVD61D SN65HVD61D
Product Name SN65HVD61 ControlNet(TM) Transceiver Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD61D SOIC Interface Transceiver IC Interface - Specialized
Device Type Transceiver Receiver; Transceiver Transceiver Transceiver
Features RoHS RoHS RoHS RoHS
# of Rx 1 #
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS652 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-8868701LA - Texas Instruments
Specs
Technology AS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
SN55LBC173 Quadruple Low-Power Differential Line Receiver - 5962-9076604QEA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
Interface Transceiver IC - 710-32R2412RY-4CVT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
2 suppliers
SN54BCT244 Octal Buffers/Drivers With 3-State Outputs - 5962-9062501M2A - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers