10:1 LVDS Serdes Transmitter 100 - 660Mbps 28-SSOP -40 to 85
LVDS Serdes Transmitter 10:1 660Mbps 28-SSOP Product overview: SN65LV1023ADB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-SN65LV1023ADB can be used for catalog matching and distributor lookup.
IC SERIALIZER 10:1 LVDS 28-SSOP
660Mbps Serializer 10 Input 1 Output 28-SSOP
IC SERIALIZER 10:1 LVDS 28-SSOP
IC, 10:1 LVDS TRANSMITTER, 65LV1023; SERDES Function:Transmitter
LVDS Interface IC 10:1 LVDS Serdes Trnsmtr 100-660Mbps
IC SERIALIZER 10:1 LVDS 28-SSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65LV1023ADB | 755-SN65LV1023ADB | SN65LV1023ADB | SN65LV1023ADB | SN65LV1023ADB | 29AH7409 | SN65LV1023ADB | SN65LV1023ADB |
| Product Name | SN65LV1023A 10:1 LVDS Serdes Transmitter 100 - 660Mbps | SSOP Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Serializers, Deserializers | Serializers, Deserializers | Interface - Serializers, Deserializers | Ic, 10 Texas Instruments | LVDS Interface IC | Serializers, Deserializers |
| Technology | LVDS | |||||||
| Device Type | Transmitter | Transceiver | Sensor Interface | Sensor Interface | ||||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SSOP,VQFN | SSOP | SSOP | SOP; SSOP; 28-SSOP (0.209\", 5.30mm Width) | SSOP-28 | SSOP; 28-SSOP (0.209", 5.30mm Width) |