The SN65LVDM31DR is a quad differential line driver configured for low-voltage differential signaling at up to 150 Mbps, operating from a single 3.3-V supply. It is packaged in a 16-pin SOIC package with dimensions of 9.9 mm × 3.9 mm, in tape and reel form. The device provides a typical differential output voltage of 700 mV into a 100-\Omega load, with a propagation delay of 2.3 ns and a rise/fall time of 0.6 ns. Performance is characterized across a free-air temperature range of -40°C to 85°C. All channels feature high-impedance outputs when disabled, and bus pins include ESD protection exceeding 12 kV. Logic inputs are 5-V tolerant, and power dissipation at 75 MHz is 50 mW typical.
Quad LVDM Transmitter 16-SOIC -40 to 85
Quad LVDM Driver 16-SOIC -40 to 85 Product overview: SN65LVDM31DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDM31DR can be used for catalog matching and distributor lookup.
LVDS Interface IC Quad LVDM Transmitter
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65LVDM31DR | 710-SN65LVDM31DR | SN65LVDM31DR |
| Product Name | SN65LVDM31 Quad LVDM Transmitter | Quad SOIC Interface Transceiver IC | LVDS Interface IC |
| Device Type | Transmitter | Transceiver | |
| Features | RoHS | RoHS | RoHS |
| # of Tx | 4 # |