Low-Power RS-485 Full-Duplex Drivers/Receivers 10-VSSOP -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | SN65HVD3086EDGSRG4 |
| Product Name | SN65HVD3086E Low-Power RS-485 Full-Duplex Drivers/Receivers |
| Technology | RS485 |
| Device Type | Receiver |
| Features | RoHS |
| Supply Voltage | 5V |
| # of Tx | 1 # |