Triple Differential Transceivers 20-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1252780-SN65LBC171DW
Packaging: Tube
Type: Transceiver
Operating Temperature Range: -40°C ~ 85°C
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Protocol: RS422, RS485
Number of Drivers/Receivers: 3/3
Duplex: Half
Receiver Hysteresis: 40mV
Data Rate: 30Mbps
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): SN65LBC171DWR; SN65LBC171DW;
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Line Transceiver, 3 Func, 3 Driver, 3 Rcvr, BICMOS, PDSO20
Triple Differential Bus Transceiver, 30Mbps, 5V, SOIC Product overview: SN65LBC171DW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LBC171DW can be used for catalog matching and distributor lookup.
IC TRANSCEIVER HALF 3/5 20SOIC
SCSI Interface IC Triple Differential Transceivers
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65LBC171DW | 1252780-SN65LBC171DW | SN65LBC171DW | 710-SN65LBC171DW | SN65LBC171DW | SN65LBC171DW |
| Product Name | SN65LBC171 Triple Differential Transceivers | Interface - Interface - Drivers, Receivers, Transceivers - SN65LBC171DW | 5V SOIC Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | SCSI Interface IC | |
| Device Type | Transceiver | Receiver; Transceiver | Transceiver | Transceiver | Receiver; Sensor Interface | |
| Features | RoHS | RoHS | RoHS | RoHS | ||
| Supply Voltage | 5V | Other; 4.75 V ~ 5.25 V | Other | 5V | ||
| # of Tx | 3 # | |||||
| # of Rx | 3 # |