3V Full-Duplex RS-485 Driver and Receiver with enables 14-SOIC -40 to 85
3V RS-485 Transceiver, 1Mbps, Full-Duplex, 14-SOIC Product overview: SN65HVD35DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD35DR can be used for catalog matching and distributor lookup.
RS422/RS485 TRANSCEIVER, 1MBPS, SOIC-14; Device Type:Transceiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers
RS-422/RS-485 Interface IC 3V Full-Dplx Driver and Receiver
IC TRANSCEIVER FULL 1/1 14SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65HVD35DR | 710-SN65HVD35DR | 28AH4923 | SN65HVD35DR | SN65HVD35DR |
| Product Name | SN65HVD35 3V Full-Duplex RS-485 Driver and Receiver with enables | 3V SOIC Interface Transceiver IC | Rs422/rs485 Transceiver, 1Mbps, Soic-14; Device Type Texas Instruments | RS-422/RS-485 Interface IC | Drivers, Receivers, Transceivers |
| Technology | RS485 | RS422; RS485; RS422, RS485 | |||
| Device Type | Receiver | Transceiver | Transceiver; Transceiver | ||
| Features | RoHS | RoHS | RoHS | RoHS | |
| Supply Voltage | 3.3V | Other; 3V | 3.3V | Other; 3V ~ 3.6V | |
| # of Tx | 1 # |