Half-Duplex RS-485 Transceiver 8-PDIP -40 to 85
Half-Duplex RS-485 Transceiver 8-PDIP -40 to 85 Product overview: SN65HVD485EP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD485EP can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 065048-SN65HVD485EP
Packaging: Tube/Rail
Type: Transceiver
Mounting: Through Hole
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 30mV
Data Rate: 10Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): SN65HVD485EDR; SN65HVD485EDGK; SN65HVD485EDGKR;
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
IC TRANSCEIVER HALF 1/1 8DIP
RS-485 Interface IC Half-Duplex RS-485 Transceiver
TRANSCEIVER, RS485, 10MBPS, DIP-8; Device Type:Transceiver; IC Interface Type:RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65HVD485EP | 710-SN65HVD485EP | 065048-SN65HVD485EP | SN65HVD485EP | SN65HVD485EP | 28AH4925 |
| Product Name | SN65HVD485E Half-Duplex RS-485 Transceiver | Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD485EP | Drivers, Receivers, Transceivers | RS-485 Interface IC | Transceiver, Rs485, 10Mbps, Dip-8; Device Type Texas Instruments |
| Technology | RS485 | RS422; RS485; RS422, RS485 | ||||
| Device Type | Transceiver | Transceiver | Receiver; Transceiver | Transceiver; Transceiver | ||
| Features | RoHS | RoHS | RoHS | RoHS | ||
| Supply Voltage | 5V | Other; 4.5 V ~ 5.5 V | Other; 4.5V ~ 5.5V | 5V | Other; 4.5V | |
| # of Tx | 1 # |