Texas Instruments High-Performance Analog Interface Transceiver IC SN65LBC172ANG4

Description
IC DRIVER 4/0 16DIP Product overview: SN65LBC172ANG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LBC172ANG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DRIVER 4/0 16DIP Product overview: SN65LBC172ANG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LBC172ANG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
710-SN65LBC172ANG4
Interface Transceiver IC 710-SN65LBC172ANG4
IC DRIVER 4/0 16DIP Product overview: SN65LBC172ANG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LBC172ANG4 can be used for catalog matching and distributor lookup.

IC DRIVER 4/0 16DIP Product overview: SN65LBC172ANG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LBC172ANG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN65LBC172ANG4 - 794837-SN65LBC172ANG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65LBC172ANG4
794837-SN65LBC172ANG4
Interface - Interface - Drivers, Receivers, Transceivers - SN65LBC172ANG4 794837-SN65LBC172ANG4
Manufacturer: Texas Instruments Win Source Part Number: 794837-SN65LBC172ANG 4 Packaging: Tube Type: Driver Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 16-DIP (0.300", 7.62mm) Operating Supply Voltage: 4.75 V ~ 5.25 V Protocol: RS422, RS485 Number of Drivers/Receivers: 4/0 Data Rate: 30Mbps Categories: Integrated Circuits (ICs) Manufacturer Package: 16-PDIP Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 794837-SN65LBC172ANG4
Packaging: Tube
Type: Driver
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 16-DIP (0.300", 7.62mm)
Operating Supply Voltage: 4.75 V ~ 5.25 V
Protocol: RS422, RS485
Number of Drivers/Receivers: 4/0
Data Rate: 30Mbps
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-PDIP
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 710-SN65LBC172ANG4 794837-SN65LBC172ANG4
Product Name Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN65LBC172ANG4
Device Type Transceiver Receiver
Features RoHS
Supply Voltage Other; 4.75V ~ 5.25V Other; 4.75 V ~ 5.25 V
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 879-DW3110TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Data Rate 6800 kbps
View Details
SN54ACT04-SP Hex Inverters - 5962-8973401VCA - Texas Instruments
Specs
Technology ACT
Device Type SN54ACT04-SP Hex Inverters
Supply Voltage Other; 5.5
View Details
Human Machine Interface (HMI) - 762-4206/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface - Specialized - 5962-8757502QA - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Package Type DIP; 40-CDIP
View Details