The SN65LVDM179DRG4 is a high-speed differential line driver and receiver using low-voltage differential signaling (LVDS) for full-duplex data transmission at rates up to 150 Mbps with all buffers active, and up to 500 Mbps with only the transmitter active. It operates from a single 3.3-V supply with LVTTL-compatible input levels and provides a minimum differential output voltage of 247 mV across a 50-Ω load. The device features a 50-mV receiver input sensitivity, propagation delay of 1.7 ns for the driver and 3.7 ns for the receiver, and ESD protection exceeding 12 kV. It is packaged in an 8-pin SOIC (D) with a thermal operating range of -40°C to 85°C.
Full-Duplex LVDM Transceiver 8-SOIC -40 to 85
Win Source Part Number: 1261355-SN65LVDM179D
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 1/1
Duplex: Full
Data Rate: 100Mbps
Voltage - Supply: 3V ~ 3.6V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A991B1
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 65LVDM179
500Mbps LVDM Bus Transceiver, 8-SOIC, 3.3V, -40 to 85°C Product overview: SN65LVDM179DRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDM179DRG4 can be used for catalog matching and distributor lookup.
LVDS Interface IC Full-Duplex LVDM Transceiver
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65LVDM179DRG4 | 1261355-SN65LVDM179DRG4 | 710-SN65LVDM179DRG4 | SN65LVDM179DRG4 |
| Product Name | SN65LVDM179 Full-Duplex LVDM Transceiver | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | 3.3V SOIC Interface Transceiver IC | LVDS Interface IC |
| Device Type | Transceiver | Receiver; Sensor Interface; Transceiver | Transceiver | |
| Features | RoHS | RoHS | RoHS | |
| # of Tx | 1 # | |||
| # of Rx | 1 # | |||
| Data Rate | 500000 kbps | 100000 kbps | 500000 kbps |