30V 8-Ch Serial SPI Bus Transceiver HTSSOP Product overview: SN65HVS880PWP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, HTSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 30V, HTSSOP, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-SN65HVS880PWP can be used for catalog matching and distributor lookup.
IC SERIALIZER 1MBPS 28HTSSOP
Serializers & Deserializers - Serdes 8Ch Nominal 24V Dig input serializer
1Mbps Serializer 8 Input 1 Output 28-HTSSOP
IC SERIALIZER 1MBPS 28HTSSOP
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 755-SN65HVS880PWP | SN65HVS880PWP | SN65HVS880PWP | SN65HVS880PWP | SN65HVS880PWP |
| Product Name | 30V HTSSOP Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Serializers, Deserializers | Serializers & Deserializers - Serdes | Serializers, Deserializers | Serializers, Deserializers |
| Device Type | Transceiver | Sensor Interface | |||
| Features | RoHS | RoHS | RoHS | ||
| Data Rate | 1000 kbps | 1000 kbps | 1000 kbps | ||
| Pd | 2590 milliwatts |