Texas Instruments SN65LBC180 Low-Power Differential Line Driver And Receiver Pair SN65LBC180DG4

Description
Low-Power Differential Line Driver And Receiver Pair 14-SOIC -40 to 85
Request a Quote Datasheet
Description
Low-Power Differential Line Driver And Receiver Pair 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65LBC180 Low-Power Differential Line Driver And Receiver Pair - SN65LBC180DG4 - Texas Instruments
Dallas, TX, United States
SN65LBC180 Low-Power Differential Line Driver And Receiver Pair
SN65LBC180DG4
SN65LBC180 Low-Power Differential Line Driver And Receiver Pair SN65LBC180DG4
Low-Power Differential Line Driver And Receiver Pair 14-SOIC -40 to 85

Low-Power Differential Line Driver And Receiver Pair 14-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
Low-Power SOIC Interface Transceiver IC
710-SN65LBC180DG4
Low-Power SOIC Interface Transceiver IC 710-SN65LBC180DG4
Low-Power Differential Line Driver And Receiver Pair 14-SOIC -40 to 85 Product overview: SN65LBC180DG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LBC180DG4 can be used for catalog matching and distributor lookup.

Low-Power Differential Line Driver And Receiver Pair 14-SOIC -40 to 85 Product overview: SN65LBC180DG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LBC180DG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1261221-SN65LBC180DG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1261221-SN65LBC180DG4
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1261221-SN65LBC180DG4
Win Source Part Number: 1261221-SN65LBC180DG 4 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tube Standard Package: 50 Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 45 mV Voltage - Supply: 4.75V ~ 5.25V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 65LBC180 Product Status: Last Time Buy

Win Source Part Number: 1261221-SN65LBC180DG4
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tube
Standard Package: 50
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 45 mV
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 65LBC180
Product Status: Last Time Buy

Buy Now Datasheet
Sheung Wan, Hong Kong
RS-485 Interface IC
SN65LBC180DG4
RS-485 Interface IC SN65LBC180DG4
RS-485 Interface IC Lo-Pwr Diff Ln Drvr & Receiver Pair

RS-485 Interface IC Lo-Pwr Diff Ln Drvr & Receiver Pair

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LBC180DG4 710-SN65LBC180DG4 1261221-SN65LBC180DG4 SN65LBC180DG4
Product Name SN65LBC180 Low-Power Differential Line Driver And Receiver Pair Low-Power SOIC Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers RS-485 Interface IC
Device Type Line / Bus Driver; Receiver Transceiver Receiver; Sensor Interface; Transceiver
Features RoHS RoHS RoHS
Supply Voltage 5V Other; 4.75V ~ 5.25V 5V
# of Tx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

AM26C31-EP Enhanced Product Quadruple Differential Line Driver - AM26C31MDREP - Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
# of Tx 4 #
View Details
5 suppliers
AM26LS31 Quadruple Differential Line Driver - AM26LS31CNSR - Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
# of Tx 4 #
View Details
6 suppliers
PMIC - PMIC - Display Drivers - 4055BE - 161896-4055BE - Win Source Electronics
Specs
Supply Voltage Other; 3 V ~ 18 V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; PDIP; 16-PDIP
View Details